Digital Systems Engineering, Inc. (DSE) MSMR Rugged Military Display Series 12.1"MSMR

Description
The Mil Spec Monitor (MSM) is a ruggedized LCD display, designed to operate under the most extreme environments such as high performance jet aircraft (Boeing B-52s, helicopters, transport aircraft, etc.), off-road and tracked vehicles (ASVs, JLTVs, MMPVs MRAPs), and marine and submarine vessels. The ruggedized military displays are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. Housed in a milled billet aluminum case, the mil spec monitor is light weight and watertight, with fully sealed, military grade connectors. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM rugged TFT LCD military display is fully sunlight readable and MIL-STD-3009 making it viewable under any lighting conditions. Standard Features: (1) Analog RGB Video Input 12.1” TFT AM LCD SVGA (800 x 600) Sunlight Readable Transflective Enhancement Antireflective / Antiglare Surface Treatments Tactile Button OSD User Interface (MIL-PRF-22885; 1 million+ actuations) Milled AL Case, sealed to IP67 / NEMA 6 Standard Military Grade Sealed Connectors Wide Range Input (10-36 VDC) Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 20 Watts Maximum Power Consumption Optional Features: 12.1" TFT AM LCD XGA (1024 x 768) LED Backlight (1000:1 Dimming Ratio) Internal Heaters Analog Resistive Touch Screen Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed 19" Rack Mount
Description
The Mil Spec Monitor (MSM) is a ruggedized LCD display, designed to operate under the most extreme environments such as high performance jet aircraft (Boeing B-52s, helicopters, transport aircraft, etc.), off-road and tracked vehicles (ASVs, JLTVs, MMPVs MRAPs), and marine and submarine vessels. The ruggedized military displays are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. Housed in a milled billet aluminum case, the mil spec monitor is light weight and watertight, with fully sealed, military grade connectors. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM rugged TFT LCD military display is fully sunlight readable and MIL-STD-3009 making it viewable under any lighting conditions. Standard Features: (1) Analog RGB Video Input 12.1” TFT AM LCD SVGA (800 x 600) Sunlight Readable Transflective Enhancement Antireflective / Antiglare Surface Treatments Tactile Button OSD User Interface (MIL-PRF-22885; 1 million+ actuations) Milled AL Case, sealed to IP67 / NEMA 6 Standard Military Grade Sealed Connectors Wide Range Input (10-36 VDC) Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 20 Watts Maximum Power Consumption Optional Features: 12.1" TFT AM LCD XGA (1024 x 768) LED Backlight (1000:1 Dimming Ratio) Internal Heaters Analog Resistive Touch Screen Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed 19" Rack Mount

Suppliers

Company
Product
Description
Supplier Links
MSMR Rugged Military Display Series - 12.1
Scottsdale, AZ, USA
MSMR Rugged Military Display Series
12.1"MSMR
MSMR Rugged Military Display Series 12.1"MSMR
The Mil Spec Monitor (MSM) is a ruggedized LCD display, designed to operate under the most extreme environments such as high performance jet aircraft (Boeing B-52s, helicopters, transport aircraft, etc.), off-road and tracked vehicles (ASVs, JLTVs, MMPVs MRAPs), and marine and submarine vessels. The ruggedized military displays are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. Housed in a milled billet aluminum case, the mil spec monitor is light weight and watertight, with fully sealed, military grade connectors. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM rugged TFT LCD military display is fully sunlight readable and MIL-STD-3009 making it viewable under any lighting conditions. Standard Features: (1) Analog RGB Video Input 12.1” TFT AM LCD SVGA (800 x 600) Sunlight Readable Transflective Enhancement Antireflective / Antiglare Surface Treatments Tactile Button OSD User Interface (MIL-PRF-22885; 1 million+ actuations) Milled AL Case, sealed to IP67 / NEMA 6 Standard Military Grade Sealed Connectors Wide Range Input (10-36 VDC) Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 20 Watts Maximum Power Consumption Optional Features: 12.1" TFT AM LCD XGA (1024 x 768) LED Backlight (1000:1 Dimming Ratio) Internal Heaters Analog Resistive Touch Screen Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed 19" Rack Mount

The Mil Spec Monitor (MSM) is a ruggedized LCD display, designed to operate under the most extreme environments such as high performance jet aircraft (Boeing B-52s, helicopters, transport aircraft, etc.), off-road and tracked vehicles (ASVs, JLTVs, MMPVs MRAPs), and marine and submarine vessels.

The ruggedized military displays are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments.
Housed in a milled billet aluminum case, the mil spec monitor is light weight and watertight, with fully sealed, military grade connectors. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM rugged TFT LCD military display is fully sunlight readable and MIL-STD-3009 making it viewable under any lighting conditions.

Standard Features:

  • (1) Analog RGB Video Input
  • 12.1” TFT AM LCD SVGA (800 x 600)
  • Sunlight Readable
  • Transflective Enhancement
  • Antireflective / Antiglare Surface Treatments
  • Tactile Button OSD User Interface (MIL-PRF-22885; 1 million+ actuations)
  • Milled AL Case, sealed to IP67 / NEMA 6 Standard
  • Military Grade Sealed Connectors
  • Wide Range Input (10-36 VDC)
  • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity
  • 20 Watts Maximum Power Consumption

Optional Features:

  • 12.1" TFT AM LCD XGA (1024 x 768)
  • LED Backlight (1000:1 Dimming Ratio)
  • Internal Heaters
  • Analog Resistive Touch Screen
  • Night Vision Goggle Filter (MIL-STD-3009)
  • Flush Mount Bezel, IP67 Sealed
  • Panel Mount, IP67 Sealed
  • 19" Rack Mount
MSMR Rugged Military Display Series - 12.1
Scottsdale, AZ, USA
MSMR Rugged Military Display Series
12.1"MSMR
MSMR Rugged Military Display Series 12.1"MSMR
The Mil Spec Monitor (MSM) is a ruggedized LCD display, designed to operate under the most extreme environments such as high performance jet aircraft (Boeing B-52s, helicopters, transport aircraft, etc.), off-road and tracked vehicles (ASVs, JLTVs, MMPVs MRAPs), and marine and submarine vessels. The ruggedized military displays are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. Housed in a milled billet aluminum case, the mil spec monitor is light weight and watertight, with fully sealed, military grade connectors. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM rugged TFT LCD military display is fully sunlight readable and MIL-STD-3009 making it viewable under any lighting conditions. Standard Features: (1) Analog RGB Video Input 12.1” TFT AM LCD SVGA (800 x 600) Sunlight Readable Transflective Enhancement Antireflective / Antiglare Surface Treatments Tactile Button OSD User Interface (MIL-PRF-22885; 1 million+ actuations) Milled AL Case, sealed to IP67 / NEMA 6 Standard Military Grade Sealed Connectors Wide Range Input (10-36 VDC) Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 20 Watts Maximum Power Consumption Optional Features: 12.1" TFT AM LCD XGA (1024 x 768) LED Backlight (1000:1 Dimming Ratio) Internal Heaters Analog Resistive Touch Screen Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed 19" Rack Mount

The Mil Spec Monitor (MSM) is a ruggedized LCD display, designed to operate under the most extreme environments such as high performance jet aircraft (Boeing B-52s, helicopters, transport aircraft, etc.), off-road and tracked vehicles (ASVs, JLTVs, MMPVs MRAPs), and marine and submarine vessels.

The ruggedized military displays are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments.
Housed in a milled billet aluminum case, the mil spec monitor is light weight and watertight, with fully sealed, military grade connectors. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM rugged TFT LCD military display is fully sunlight readable and MIL-STD-3009 making it viewable under any lighting conditions.

Standard Features:

  • (1) Analog RGB Video Input
  • 12.1” TFT AM LCD SVGA (800 x 600)
  • Sunlight Readable
  • Transflective Enhancement
  • Antireflective / Antiglare Surface Treatments
  • Tactile Button OSD User Interface (MIL-PRF-22885; 1 million+ actuations)
  • Milled AL Case, sealed to IP67 / NEMA 6 Standard
  • Military Grade Sealed Connectors
  • Wide Range Input (10-36 VDC)
  • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity
  • 20 Watts Maximum Power Consumption

Optional Features:

  • 12.1" TFT AM LCD XGA (1024 x 768)
  • LED Backlight (1000:1 Dimming Ratio)
  • Internal Heaters
  • Analog Resistive Touch Screen
  • Night Vision Goggle Filter (MIL-STD-3009)
  • Flush Mount Bezel, IP67 Sealed
  • Panel Mount, IP67 Sealed
  • 19" Rack Mount

Technical Specifications

  Digital Systems Engineering, Inc. (DSE)
Product Category Video Displays
Product Number 12.1"MSMR
Product Name MSMR Rugged Military Display Series
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428530 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
All Weather Monitor Series II - AWM12V - Digital Systems Engineering, Inc. (DSE)
Digital Systems Engineering, Inc. (DSE)
View Details
47
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Color Color
View Details