Visual Sound, Inc. Dedicated supertweeter array DCT1

Description
EAW - Eastern Acoustic Works, Inc.. Four high frequency compression tweeters. 360° horizontal dispersion suspended directly overhead. The DCT1 is engineered for use in permanent installations. The system mounts four 1.33-in. exit compression tweeters in an inverted pyramid enclosure. The driver/phase plug assemblies are engineered to minimize beaming of soundwaves with the smallest wavelengths particularly in the horizontal plane.
Description
EAW - Eastern Acoustic Works, Inc.. Four high frequency compression tweeters. 360° horizontal dispersion suspended directly overhead. The DCT1 is engineered for use in permanent installations. The system mounts four 1.33-in. exit compression tweeters in an inverted pyramid enclosure. The driver/phase plug assemblies are engineered to minimize beaming of soundwaves with the smallest wavelengths particularly in the horizontal plane.

Suppliers

Company
Product
Description
Supplier Links
Dedicated supertweeter array - DCT1 - Visual Sound, Inc.
Broomall, PA, USA
Dedicated supertweeter array
DCT1
Dedicated supertweeter array DCT1
EAW - Eastern Acoustic Works, Inc.. Four high frequency compression tweeters. 360° horizontal dispersion suspended directly overhead. The DCT1 is engineered for use in permanent installations. The system mounts four 1.33-in. exit compression tweeters in an inverted pyramid enclosure. The driver/phase plug assemblies are engineered to minimize beaming of soundwaves with the smallest wavelengths particularly in the horizontal plane.

EAW - Eastern Acoustic Works, Inc.. Four high frequency compression tweeters. 360° horizontal dispersion suspended directly overhead.

The DCT1 is engineered for use in permanent installations. The system mounts four 1.33-in. exit compression tweeters in an inverted pyramid enclosure. The driver/phase plug assemblies are engineered to minimize beaming of soundwaves with the smallest wavelengths particularly in the horizontal plane.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DCT1
Product Name Dedicated supertweeter array
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526807 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 636 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details