Visual Sound, Inc. Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White DC802-DR2

Description
Lowell Manufacturing Company DC802-DR2: fits Rauland 2520 clock. SQUARE GRILLE (surface-mount): for 8" speaker and digital clock (speaker, clock, backbox not included). White. 12.89" square.
Description
Lowell Manufacturing Company DC802-DR2: fits Rauland 2520 clock. SQUARE GRILLE (surface-mount): for 8" speaker and digital clock (speaker, clock, backbox not included). White. 12.89" square.

Suppliers

Company
Product
Description
Supplier Links
Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White - DC802-DR2 - Visual Sound, Inc.
Broomall, PA, USA
Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White
DC802-DR2
Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White DC802-DR2
Lowell Manufacturing Company DC802-DR2: fits Rauland 2520 clock. SQUARE GRILLE (surface-mount): for 8" speaker and digital clock (speaker, clock, backbox not included). White. 12.89" square.

Lowell Manufacturing Company

DC802-DR2: fits Rauland 2520 clock.
SQUARE GRILLE (surface-mount): for 8" speaker and digital clock (speaker, clock, backbox not included). White. 12.89" square.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DC802-DR2
Product Name Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.03 inch (77 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 16 ohms
Sensitivity 91 dB
Size 0.20 inch (5 mm)
View Details