Visual Sound, Inc. 3-way full range dance club system DC4

Description
EAW - Eastern Acoustic Works, Inc. Compact 3-way system for medium-sized dance clubs. Very effective as a high-output DJ booth monitor. Dual 12-in. woofers maximize LF output. 8-in. midrange cone sealed. Horn-loaded 1-in. exit/1.75-in. voice coil HF compression driver. The DC4 is engineered for use in permanent installations. The system includes two 12-inch woofers in an optimally vented enclosure and an 8-inch midrange cone in a sealed subenclosure and a 1-inch exit/1.75-inch voice coil high frequency compression driver on a 90° x 40° dispersion constant directivity horn. A complex asymmetrical internal passive crossover/filter network provides MF/HF subsystem integration.
Description
EAW - Eastern Acoustic Works, Inc. Compact 3-way system for medium-sized dance clubs. Very effective as a high-output DJ booth monitor. Dual 12-in. woofers maximize LF output. 8-in. midrange cone sealed. Horn-loaded 1-in. exit/1.75-in. voice coil HF compression driver. The DC4 is engineered for use in permanent installations. The system includes two 12-inch woofers in an optimally vented enclosure and an 8-inch midrange cone in a sealed subenclosure and a 1-inch exit/1.75-inch voice coil high frequency compression driver on a 90° x 40° dispersion constant directivity horn. A complex asymmetrical internal passive crossover/filter network provides MF/HF subsystem integration.

Suppliers

Company
Product
Description
Supplier Links
3-way full range dance club system - DC4 - Visual Sound, Inc.
Broomall, PA, USA
3-way full range dance club system
DC4
3-way full range dance club system DC4
EAW - Eastern Acoustic Works, Inc. Compact 3-way system for medium-sized dance clubs. Very effective as a high-output DJ booth monitor. Dual 12-in. woofers maximize LF output. 8-in. midrange cone sealed. Horn-loaded 1-in. exit/1.75-in. voice coil HF compression driver. The DC4 is engineered for use in permanent installations. The system includes two 12-inch woofers in an optimally vented enclosure and an 8-inch midrange cone in a sealed subenclosure and a 1-inch exit/1.75-inch voice coil high frequency compression driver on a 90° x 40° dispersion constant directivity horn. A complex asymmetrical internal passive crossover/filter network provides MF/HF subsystem integration.

EAW - Eastern Acoustic Works, Inc.

Compact 3-way system for medium-sized dance clubs. Very effective as a high-output DJ booth monitor. Dual 12-in. woofers maximize LF output. 8-in. midrange cone sealed. Horn-loaded 1-in. exit/1.75-in. voice coil HF compression driver.

The DC4 is engineered for use in permanent installations. The system includes two 12-inch woofers in an optimally vented enclosure and an 8-inch midrange cone in a sealed subenclosure and a 1-inch exit/1.75-inch voice coil high frequency compression driver on a 90° x 40° dispersion constant directivity horn. A complex asymmetrical internal passive crossover/filter network provides MF/HF subsystem integration.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DC4
Product Name 3-way full range dance club system
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 1812076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
Energy Power Bar Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Frequency Response 50 to 20000 Hz
Weight 2267.57 g (80.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details