Visual Sound, Inc. Active Subwoofer dB1500a

Description
Samson Technologies Corp. The dB1500a is a self-powered subwoofer featuring a heavy-duty 15" low frequency driver with butyl surround, complemented by a 1000 Watt power amplifier. The dB1500a provides an active stereo crossover with high-passed output for running your satellite speakers. Constructed of solid 3/4 inch plywood, with steel corners, tough carpet covering and large casters. The sub-woofer features large metal grab handles and a 35mm pole mount receptacle. In fixed installation systems, the dB1500a provides super tight low frequency output in a relatively small, unobtrusive enclosure. Perfect for any sound reinforcement system where low-end is desired.
Description
Samson Technologies Corp. The dB1500a is a self-powered subwoofer featuring a heavy-duty 15" low frequency driver with butyl surround, complemented by a 1000 Watt power amplifier. The dB1500a provides an active stereo crossover with high-passed output for running your satellite speakers. Constructed of solid 3/4 inch plywood, with steel corners, tough carpet covering and large casters. The sub-woofer features large metal grab handles and a 35mm pole mount receptacle. In fixed installation systems, the dB1500a provides super tight low frequency output in a relatively small, unobtrusive enclosure. Perfect for any sound reinforcement system where low-end is desired.

Suppliers

Company
Product
Description
Supplier Links
Active Subwoofer - dB1500a - Visual Sound, Inc.
Broomall, PA, USA
Active Subwoofer
dB1500a
Active Subwoofer dB1500a
Samson Technologies Corp. The dB1500a is a self-powered subwoofer featuring a heavy-duty 15" low frequency driver with butyl surround, complemented by a 1000 Watt power amplifier. The dB1500a provides an active stereo crossover with high-passed output for running your satellite speakers. Constructed of solid 3/4 inch plywood, with steel corners, tough carpet covering and large casters. The sub-woofer features large metal grab handles and a 35mm pole mount receptacle. In fixed installation systems, the dB1500a provides super tight low frequency output in a relatively small, unobtrusive enclosure. Perfect for any sound reinforcement system where low-end is desired.

Samson Technologies Corp.

The dB1500a is a self-powered subwoofer featuring a heavy-duty 15" low frequency driver with butyl surround, complemented by a 1000 Watt power amplifier. The dB1500a provides an active stereo crossover with high-passed output for running your satellite speakers. Constructed of solid 3/4 inch plywood, with steel corners, tough carpet covering and large casters. The sub-woofer features large metal grab handles and a 35mm pole mount receptacle. In fixed installation systems, the dB1500a provides super tight low frequency output in a relatively small, unobtrusive enclosure. Perfect for any sound reinforcement system where low-end is desired.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number dB1500a
Product Name Active Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Speakers - 526890 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
Energy Power 12 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 35 to 120 Hz
Weight 12154.20 g (428.80 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details