Visual Sound, Inc. Multi-channel digital power amplifier DA-250F

Description
TOA Electronics, Inc. 4x 250W (4 ohms), 170W (8 ohms), 2x 500W bridged (8 ohms) Multi-Channel Digital Power Amplifier The DA Series multi-channel digital power amplifiers are ideal for multi-zone distributed speaker systems and professional sound applications. Engineered with Class D technology, the new DA Series amplifiers operate at 85 percent efficiency and consume almost one-third less power than conventional analog amplifiers. The compact and lightweight single or dual rack-space design and ultra-low heat dissipation allow designers to rack-mount up to five units without open space between units. The DA Series is comprised of high and low impedance four-channel models each equipped with an independent power supply for each channel to assure continuous operation and unmatched reliability and performance. Other features include recessed stepped attenuators for precise gain calibration, removable dust filters for easy maintenance, and optional isolation transformer. Competitively priced, the new DA Series multi-channel power amplifiers are backed by TOA's five-year warranty.
Description
TOA Electronics, Inc. 4x 250W (4 ohms), 170W (8 ohms), 2x 500W bridged (8 ohms) Multi-Channel Digital Power Amplifier The DA Series multi-channel digital power amplifiers are ideal for multi-zone distributed speaker systems and professional sound applications. Engineered with Class D technology, the new DA Series amplifiers operate at 85 percent efficiency and consume almost one-third less power than conventional analog amplifiers. The compact and lightweight single or dual rack-space design and ultra-low heat dissipation allow designers to rack-mount up to five units without open space between units. The DA Series is comprised of high and low impedance four-channel models each equipped with an independent power supply for each channel to assure continuous operation and unmatched reliability and performance. Other features include recessed stepped attenuators for precise gain calibration, removable dust filters for easy maintenance, and optional isolation transformer. Competitively priced, the new DA Series multi-channel power amplifiers are backed by TOA's five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Multi-channel digital power amplifier - DA-250F - Visual Sound, Inc.
Broomall, PA, USA
Multi-channel digital power amplifier
DA-250F
Multi-channel digital power amplifier DA-250F
TOA Electronics, Inc. 4x 250W (4 ohms), 170W (8 ohms), 2x 500W bridged (8 ohms) Multi-Channel Digital Power Amplifier The DA Series multi-channel digital power amplifiers are ideal for multi-zone distributed speaker systems and professional sound applications. Engineered with Class D technology, the new DA Series amplifiers operate at 85 percent efficiency and consume almost one-third less power than conventional analog amplifiers. The compact and lightweight single or dual rack-space design and ultra-low heat dissipation allow designers to rack-mount up to five units without open space between units. The DA Series is comprised of high and low impedance four-channel models each equipped with an independent power supply for each channel to assure continuous operation and unmatched reliability and performance. Other features include recessed stepped attenuators for precise gain calibration, removable dust filters for easy maintenance, and optional isolation transformer. Competitively priced, the new DA Series multi-channel power amplifiers are backed by TOA's five-year warranty.

TOA Electronics, Inc.

4x 250W (4 ohms), 170W (8 ohms), 2x 500W bridged (8 ohms) Multi-Channel Digital Power Amplifier

The DA Series multi-channel digital power amplifiers are ideal for multi-zone distributed speaker systems and professional sound applications. Engineered with Class D technology, the new DA Series amplifiers operate at 85 percent efficiency and consume almost one-third less power than conventional analog amplifiers. The compact and lightweight single or dual rack-space design and ultra-low heat dissipation allow designers to rack-mount up to five units without open space between units.
The DA Series is comprised of high and low impedance four-channel models each equipped with an independent power supply for each channel to assure continuous operation and unmatched reliability and performance. Other features include recessed stepped attenuators for precise gain calibration, removable dust filters for easy maintenance, and optional isolation transformer. Competitively priced, the new DA Series multi-channel power amplifiers are backed by TOA's five-year warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number DA-250F
Product Name Multi-channel digital power amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details
20W+20W Full Digital Speaker Amplifier with built-in DSP - BM28720MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Continuous Power 20 watts
View Details