Visual Sound, Inc. 4.5-inch low-profile, two-way, full-range coaxial ceiling loudspeaker assembly D4LP

Description
Community Professional Loudspeakers The D4LP is a 4.5-inch, 60W low-profile, shallow back-can model that is only 3.6 inches(92mm)deep with integral 70V/100V transformer. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. The D4LP is a specialty loudspeaker built shallower than competing products, thus enabling its use in confined spaces, while still providing the full range of features common to all members of the Distributed Design Series. Only 3.4 inches in depth, the D4LP solves space problems that competing products cannot. Suitable for paging, background music, and to augment larger models, the D4LP is a solid performer. Characteristics are similar to the D4 with only a minor amount of bass reduction. It installs quickly and provides exceptionally uniform coverage with excellent sonic properties. Uniform voicing among the Distributed Design product family makes it easy to match the D4LP to larger models in the series. Featuring genuine coaxial design with separate magnets for the LF and HF drivers, the D4LP exhibits reduced distortion and industry-leading sensitivity permitting 3 dB to 6 dB greater output level, while requiring half the amplification power of competing products. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of 70V/100V tap levels. A variety of installation accessories are available to accommodate different ceiling materials. The D4 face-only assembly and D4LP back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065. High intelligibility with exceptional uniform coverage Consistent, wide dispersion up to 16 kHz True coaxial loudspeakers with HF compression drivers Tru-Phase™ high-frequency waveguide Patented Carbon Ring Cone Technology™ Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation ¾-inch and 1-inch knock-outs on the sides of the back can External loop-through Euroblock connectors Rear cover with integrated cable clamp (strain relief) and optional conduit knockout Selectable 8ohm or 70V/100V operation Back can and face-only packages available Five year warranty
Description
Community Professional Loudspeakers The D4LP is a 4.5-inch, 60W low-profile, shallow back-can model that is only 3.6 inches(92mm)deep with integral 70V/100V transformer. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. The D4LP is a specialty loudspeaker built shallower than competing products, thus enabling its use in confined spaces, while still providing the full range of features common to all members of the Distributed Design Series. Only 3.4 inches in depth, the D4LP solves space problems that competing products cannot. Suitable for paging, background music, and to augment larger models, the D4LP is a solid performer. Characteristics are similar to the D4 with only a minor amount of bass reduction. It installs quickly and provides exceptionally uniform coverage with excellent sonic properties. Uniform voicing among the Distributed Design product family makes it easy to match the D4LP to larger models in the series. Featuring genuine coaxial design with separate magnets for the LF and HF drivers, the D4LP exhibits reduced distortion and industry-leading sensitivity permitting 3 dB to 6 dB greater output level, while requiring half the amplification power of competing products. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of 70V/100V tap levels. A variety of installation accessories are available to accommodate different ceiling materials. The D4 face-only assembly and D4LP back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065. High intelligibility with exceptional uniform coverage Consistent, wide dispersion up to 16 kHz True coaxial loudspeakers with HF compression drivers Tru-Phase™ high-frequency waveguide Patented Carbon Ring Cone Technology™ Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation ¾-inch and 1-inch knock-outs on the sides of the back can External loop-through Euroblock connectors Rear cover with integrated cable clamp (strain relief) and optional conduit knockout Selectable 8ohm or 70V/100V operation Back can and face-only packages available Five year warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
4.5-inch low-profile, two-way, full-range coaxial ceiling loudspeaker assembly
D4LP
4.5-inch low-profile, two-way, full-range coaxial ceiling loudspeaker assembly D4LP
Community Professional Loudspeakers The D4LP is a 4.5-inch, 60W low-profile, shallow back-can model that is only 3.6 inches(92mm)deep with integral 70V/100V transformer. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. The D4LP is a specialty loudspeaker built shallower than competing products, thus enabling its use in confined spaces, while still providing the full range of features common to all members of the Distributed Design Series. Only 3.4 inches in depth, the D4LP solves space problems that competing products cannot. Suitable for paging, background music, and to augment larger models, the D4LP is a solid performer. Characteristics are similar to the D4 with only a minor amount of bass reduction. It installs quickly and provides exceptionally uniform coverage with excellent sonic properties. Uniform voicing among the Distributed Design product family makes it easy to match the D4LP to larger models in the series. Featuring genuine coaxial design with separate magnets for the LF and HF drivers, the D4LP exhibits reduced distortion and industry-leading sensitivity permitting 3 dB to 6 dB greater output level, while requiring half the amplification power of competing products. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of 70V/100V tap levels. A variety of installation accessories are available to accommodate different ceiling materials. The D4 face-only assembly and D4LP back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065. High intelligibility with exceptional uniform coverage Consistent, wide dispersion up to 16 kHz True coaxial loudspeakers with HF compression drivers Tru-Phase™ high-frequency waveguide Patented Carbon Ring Cone Technology™ Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation ¾-inch and 1-inch knock-outs on the sides of the back can External loop-through Euroblock connectors Rear cover with integrated cable clamp (strain relief) and optional conduit knockout Selectable 8ohm or 70V/100V operation Back can and face-only packages available Five year warranty

Community Professional Loudspeakers

The D4LP is a 4.5-inch, 60W low-profile, shallow back-can model that is only 3.6 inches(92mm)deep with integral 70V/100V transformer. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time.

The D4LP is a specialty loudspeaker built shallower than competing products, thus enabling its use in confined spaces, while still providing the full range of features common to all members of the Distributed Design Series. Only 3.4 inches in depth, the D4LP solves space problems that competing products cannot. Suitable for paging, background music, and to augment larger models, the D4LP is a solid performer. Characteristics are similar to the D4 with only a minor amount of bass reduction. It installs quickly and provides exceptionally uniform coverage with excellent sonic properties. Uniform voicing among the Distributed Design product family makes it easy to match the D4LP to larger models in the series. Featuring genuine coaxial design with separate magnets for the LF and HF drivers, the D4LP exhibits reduced distortion and industry-leading sensitivity permitting 3 dB to 6 dB greater output level, while requiring half the amplification power of competing products. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of 70V/100V tap levels. A variety of installation accessories are available to accommodate different ceiling materials. The D4 face-only assembly and D4LP back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065.

  • High intelligibility with exceptional uniform coverage
  • Consistent, wide dispersion up to 16 kHz
  • True coaxial loudspeakers with HF compression drivers
  • Tru-Phase™ high-frequency waveguide
  • Patented Carbon Ring Cone Technology™
  • Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation
  • Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag
  • Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation
  • ¾-inch and 1-inch knock-outs on the sides of the back can
  • External loop-through Euroblock connectors
  • Rear cover with integrated cable clamp (strain relief) and optional conduit knockout
  • Selectable 8ohm or 70V/100V operation
  • Back can and face-only packages available
  • Five year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number D4LP
Product Name 4.5-inch low-profile, two-way, full-range coaxial ceiling loudspeaker assembly
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
Speaker - FBF29-4 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details