Visual Sound, Inc. D10SUB 200W Ceiling Mount Subwoofer System, Complete Assembly D10SUB

Description
Community Professional Loudspeakers The D10SUB ceiling mount subwoofer provides powerful, high-impact bass response intended to augment any combination of Distributed Design Series full-range models. By including a complement of D10SUB's into a distributed system, musical results that equal or exceed that of much larger and more costly surface-mount systems can readily be achieved. The D10SUB's clean, clear bass response provides a compelling attraction for shoppers in a retail environment, and a memorable experience for bar, pub and restaurant patrons. Dependent on program content and the size of the full-range Distributed Design models, the ratio of D10SUB's to full-range models may vary from as few as 1:6 to as many as 1:1. For example, one D10SUB will provide strong supporting bass response for six D4's or D5's, while four D10 SUB's will better complement six of the more powerful D8's or D10's. Like all Distributed Design models, the D10SUB installs quickly and easily. Exclusive Drop-Stop™ and Twist-Assist™ Tabs allow single-handed placement to speed the installation process. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of levels, while the high-power internal autoformer permits full power output with 70V or 100V lines. A variety of installation accessories are available to accommodate different ceiling materials. The D10SUB face-only assembly and D10 back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065. Powerful, high-impact bass response Internal passive low-pass crossover Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation ¾-inch and 1-inch knock-outs on the sides of the back can External loop-through Euroblock connectors Rear cover with integrated cable clamp (strain relief) and optional conduit knockout Selectable 8 ohm or 70V/100V operation Back can and face-only packages available Five year warranty • Back can and face-only packages available
Description
Community Professional Loudspeakers The D10SUB ceiling mount subwoofer provides powerful, high-impact bass response intended to augment any combination of Distributed Design Series full-range models. By including a complement of D10SUB's into a distributed system, musical results that equal or exceed that of much larger and more costly surface-mount systems can readily be achieved. The D10SUB's clean, clear bass response provides a compelling attraction for shoppers in a retail environment, and a memorable experience for bar, pub and restaurant patrons. Dependent on program content and the size of the full-range Distributed Design models, the ratio of D10SUB's to full-range models may vary from as few as 1:6 to as many as 1:1. For example, one D10SUB will provide strong supporting bass response for six D4's or D5's, while four D10 SUB's will better complement six of the more powerful D8's or D10's. Like all Distributed Design models, the D10SUB installs quickly and easily. Exclusive Drop-Stop™ and Twist-Assist™ Tabs allow single-handed placement to speed the installation process. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of levels, while the high-power internal autoformer permits full power output with 70V or 100V lines. A variety of installation accessories are available to accommodate different ceiling materials. The D10SUB face-only assembly and D10 back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065. Powerful, high-impact bass response Internal passive low-pass crossover Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation ¾-inch and 1-inch knock-outs on the sides of the back can External loop-through Euroblock connectors Rear cover with integrated cable clamp (strain relief) and optional conduit knockout Selectable 8 ohm or 70V/100V operation Back can and face-only packages available Five year warranty • Back can and face-only packages available

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
D10SUB 200W Ceiling Mount Subwoofer System, Complete Assembly
D10SUB
D10SUB 200W Ceiling Mount Subwoofer System, Complete Assembly D10SUB
Community Professional Loudspeakers The D10SUB ceiling mount subwoofer provides powerful, high-impact bass response intended to augment any combination of Distributed Design Series full-range models. By including a complement of D10SUB's into a distributed system, musical results that equal or exceed that of much larger and more costly surface-mount systems can readily be achieved. The D10SUB's clean, clear bass response provides a compelling attraction for shoppers in a retail environment, and a memorable experience for bar, pub and restaurant patrons. Dependent on program content and the size of the full-range Distributed Design models, the ratio of D10SUB's to full-range models may vary from as few as 1:6 to as many as 1:1. For example, one D10SUB will provide strong supporting bass response for six D4's or D5's, while four D10 SUB's will better complement six of the more powerful D8's or D10's. Like all Distributed Design models, the D10SUB installs quickly and easily. Exclusive Drop-Stop™ and Twist-Assist™ Tabs allow single-handed placement to speed the installation process. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of levels, while the high-power internal autoformer permits full power output with 70V or 100V lines. A variety of installation accessories are available to accommodate different ceiling materials. The D10SUB face-only assembly and D10 back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065. Powerful, high-impact bass response Internal passive low-pass crossover Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation ¾-inch and 1-inch knock-outs on the sides of the back can External loop-through Euroblock connectors Rear cover with integrated cable clamp (strain relief) and optional conduit knockout Selectable 8 ohm or 70V/100V operation Back can and face-only packages available Five year warranty • Back can and face-only packages available

Community Professional Loudspeakers

The D10SUB ceiling mount subwoofer provides powerful, high-impact bass response intended to augment any combination of Distributed Design Series full-range models. By including a complement of D10SUB's into a distributed system, musical results that equal or exceed that of much larger and more costly surface-mount systems can readily be achieved. The D10SUB's clean, clear bass response provides a compelling attraction for shoppers in a retail environment, and a memorable experience for bar, pub and restaurant patrons. Dependent on program content and the size of the full-range Distributed Design models, the ratio of D10SUB's to full-range models may vary from as few as 1:6 to as many as 1:1. For example, one D10SUB will provide strong supporting bass response for six D4's or D5's, while four D10 SUB's will better complement six of the more powerful D8's or D10's. Like all Distributed Design models, the D10SUB installs quickly and easily. Exclusive Drop-Stop™ and Twist-Assist™ Tabs allow single-handed placement to speed the installation process. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of levels, while the high-power internal autoformer permits full power output with 70V or 100V lines. A variety of installation accessories are available to accommodate different ceiling materials. The D10SUB face-only assembly and D10 back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065.

  • Powerful, high-impact bass response
  • Internal passive low-pass crossover
  • Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation
  • Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag
  • Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation
  • ¾-inch and 1-inch knock-outs on the sides of the back can
  • External loop-through Euroblock connectors
  • Rear cover with integrated cable clamp (strain relief) and optional conduit knockout
  • Selectable 8 ohm or 70V/100V operation
  • Back can and face-only packages available
  • Five year warranty • Back can and face-only packages available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number D10SUB
Product Name D10SUB 200W Ceiling Mount Subwoofer System, Complete Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7800719P - RS Components, Ltd.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 30 ohms
Sensitivity 125 dB
Size 0.31 inch (8 mm)
View Details