Visual Sound, Inc. 6.5-inch SD Video/PC Premium Monitor, High Resolution 640x480, 2150 nts Screen d065bDB

Description
Boland Communications, Inc. 6.5 inch Daybright Standard Definition Video and PC Premium LCD Monitor *High Bright 2150 nts (cd/m2) , Dimming 100:1 *High Resolution 640x480 *3-Input Video Interface: Composite and Y/C Video, and VGA Compatible Video *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.
Description
Boland Communications, Inc. 6.5 inch Daybright Standard Definition Video and PC Premium LCD Monitor *High Bright 2150 nts (cd/m2) , Dimming 100:1 *High Resolution 640x480 *3-Input Video Interface: Composite and Y/C Video, and VGA Compatible Video *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Suppliers

Company
Product
Description
Supplier Links
6.5-inch SD Video/PC Premium Monitor, High Resolution 640x480, 2150 nts Screen - d065bDB - Visual Sound, Inc.
Broomall, PA, USA
6.5-inch SD Video/PC Premium Monitor, High Resolution 640x480, 2150 nts Screen
d065bDB
6.5-inch SD Video/PC Premium Monitor, High Resolution 640x480, 2150 nts Screen d065bDB
Boland Communications, Inc. 6.5 inch Daybright Standard Definition Video and PC Premium LCD Monitor *High Bright 2150 nts (cd/m2) , Dimming 100:1 *High Resolution 640x480 *3-Input Video Interface: Composite and Y/C Video, and VGA Compatible Video *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Boland Communications, Inc.

6.5 inch Daybright Standard Definition Video and PC Premium LCD Monitor

*High Bright 2150 nts (cd/m2) , Dimming 100:1 *High Resolution 640x480 *3-Input Video Interface: Composite and Y/C Video, and VGA Compatible Video *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4.43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number d065bDB
Product Name 6.5-inch SD Video/PC Premium Monitor, High Resolution 640x480, 2150 nts Screen
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256215 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details