Visual Sound, Inc. Stage Microphone D 770

Description
AKG Acoustics, U.S. The D770 is a dynamic stage microphone designed especially for brass and wind instruments, mouth organ, guitar amps or percussion as well as for background vocals. Brilliant sound quality with the newly developed diaphragm technology AKG Varimotion™ System. Neodymium magnet for high output. Response tailored for instrumental and vocal on-stage performance Frequency independent cardioid pattern for added immunity to feedback Very low handling noise through use of AKG's Doubleflex™ anti-vibration isolation system High sensitivity (2.5 mV/Pa) resulting from use of high-energy neodymium-iron-boron magnet Light-weight die cast metal body with dark matte finish
Description
AKG Acoustics, U.S. The D770 is a dynamic stage microphone designed especially for brass and wind instruments, mouth organ, guitar amps or percussion as well as for background vocals. Brilliant sound quality with the newly developed diaphragm technology AKG Varimotion™ System. Neodymium magnet for high output. Response tailored for instrumental and vocal on-stage performance Frequency independent cardioid pattern for added immunity to feedback Very low handling noise through use of AKG's Doubleflex™ anti-vibration isolation system High sensitivity (2.5 mV/Pa) resulting from use of high-energy neodymium-iron-boron magnet Light-weight die cast metal body with dark matte finish

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Stage Microphone
D 770
Stage Microphone D 770
AKG Acoustics, U.S. The D770 is a dynamic stage microphone designed especially for brass and wind instruments, mouth organ, guitar amps or percussion as well as for background vocals. Brilliant sound quality with the newly developed diaphragm technology AKG Varimotion™ System. Neodymium magnet for high output. Response tailored for instrumental and vocal on-stage performance Frequency independent cardioid pattern for added immunity to feedback Very low handling noise through use of AKG's Doubleflex™ anti-vibration isolation system High sensitivity (2.5 mV/Pa) resulting from use of high-energy neodymium-iron-boron magnet Light-weight die cast metal body with dark matte finish

AKG Acoustics, U.S.

The D770 is a dynamic stage microphone designed especially for brass and wind instruments, mouth organ, guitar amps or percussion as well as for background vocals. Brilliant sound quality with the newly developed diaphragm technology AKG Varimotion™ System. Neodymium magnet for high output.

  • Response tailored for instrumental and vocal on-stage performance
  • Frequency independent cardioid pattern for added immunity to feedback
  • Very low handling noise through use of AKG's Doubleflex™ anti-vibration isolation system
  • High sensitivity (2.5 mV/Pa) resulting from use of high-energy neodymium-iron-boron magnet
  • Light-weight die cast metal body with dark matte finish
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number D 770
Product Name Stage Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Dynamic Instrument Microphone - f5 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 55 to 15000 Hz
Sensitivity 2.2 mV/Pa (15168 mV/psi)
View Details