Visual Sound, Inc. Gooseneck dynamic paging microphone D 542

Description
AKG Acoustics, U.S. Rugged, affordable dynamic cardioid gooseneck microphone for general public address and communications use. The D 542 provides a frequency response tailored to speech use for optimum intelligibility as well as good offaxis rejection for high gain before feedback and suppression of unwanted ambient noise. The all-metal body ensures a long useful life for the microphone even in tough day-to-day use. Small, flexible, low-cost microphone for direct podium mounting Shock mounted on a silent gooseneck for quick adjustment Internally equalized for highest speech intelligibility Available with XLR or permanent podium mounting Matte black finish is virtually invisible at a distance
Description
AKG Acoustics, U.S. Rugged, affordable dynamic cardioid gooseneck microphone for general public address and communications use. The D 542 provides a frequency response tailored to speech use for optimum intelligibility as well as good offaxis rejection for high gain before feedback and suppression of unwanted ambient noise. The all-metal body ensures a long useful life for the microphone even in tough day-to-day use. Small, flexible, low-cost microphone for direct podium mounting Shock mounted on a silent gooseneck for quick adjustment Internally equalized for highest speech intelligibility Available with XLR or permanent podium mounting Matte black finish is virtually invisible at a distance

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Gooseneck dynamic paging microphone
D 542
Gooseneck dynamic paging microphone D 542
AKG Acoustics, U.S. Rugged, affordable dynamic cardioid gooseneck microphone for general public address and communications use. The D 542 provides a frequency response tailored to speech use for optimum intelligibility as well as good offaxis rejection for high gain before feedback and suppression of unwanted ambient noise. The all-metal body ensures a long useful life for the microphone even in tough day-to-day use. Small, flexible, low-cost microphone for direct podium mounting Shock mounted on a silent gooseneck for quick adjustment Internally equalized for highest speech intelligibility Available with XLR or permanent podium mounting Matte black finish is virtually invisible at a distance

AKG Acoustics, U.S.

Rugged, affordable dynamic cardioid gooseneck microphone for general public address and communications use. The D 542 provides a frequency response tailored to speech use for optimum intelligibility as well as good offaxis rejection for high gain before feedback and suppression of unwanted ambient noise. The all-metal body ensures a long useful life for the microphone even in tough day-to-day use.

  • Small, flexible, low-cost microphone for direct podium mounting
  • Shock mounted on a silent gooseneck for quick adjustment
  • Internally equalized for highest speech intelligibility
  • Available with XLR or permanent podium mounting
  • Matte black finish is virtually invisible at a distance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number D 542
Product Name Gooseneck dynamic paging microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Installed Sound Microphone - M40 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Supercardioid; Hypercardioid
Frequency Response 60 to 10000 Hz
Sensitivity 38 mV/Pa (261997 mV/psi)
View Details