Visual Sound, Inc. Compact High-Performance Monitor CXM 15

Description
Dynacord Dynacord presents the new CXM 15: a compact, light-weight, high-performance monitor for demanding applications. The coaxial 15-inch/1.4-inch chassis boasts a radial coverage pattern of 60 degrees and can achieve sound pressure levels as high as 135 dB at 102 dB sensitivity. If desired, the CXM 15 can be switched to bi-amping mode. For additional operating safety and reliability, the device is equipped with Voice Coil Tracking Protection. The enclosure is very compact and agreeably low-slung. Recessed grips on all sides facilitate handling. If needed, the CXM 15 can also be pole-mounted for full-range applications. A flying adapter is in preparation. Three parallel Speakon sockets cover all practical requirements. The device comes in black or white. The CXM 15 provides outstanding performance and very good penetration at a very reasonable price.
Description
Dynacord Dynacord presents the new CXM 15: a compact, light-weight, high-performance monitor for demanding applications. The coaxial 15-inch/1.4-inch chassis boasts a radial coverage pattern of 60 degrees and can achieve sound pressure levels as high as 135 dB at 102 dB sensitivity. If desired, the CXM 15 can be switched to bi-amping mode. For additional operating safety and reliability, the device is equipped with Voice Coil Tracking Protection. The enclosure is very compact and agreeably low-slung. Recessed grips on all sides facilitate handling. If needed, the CXM 15 can also be pole-mounted for full-range applications. A flying adapter is in preparation. Three parallel Speakon sockets cover all practical requirements. The device comes in black or white. The CXM 15 provides outstanding performance and very good penetration at a very reasonable price.

Suppliers

Company
Product
Description
Supplier Links
Compact High-Performance Monitor - CXM 15 - Visual Sound, Inc.
Broomall, PA, USA
Compact High-Performance Monitor
CXM 15
Compact High-Performance Monitor CXM 15
Dynacord Dynacord presents the new CXM 15: a compact, light-weight, high-performance monitor for demanding applications. The coaxial 15-inch/1.4-inch chassis boasts a radial coverage pattern of 60 degrees and can achieve sound pressure levels as high as 135 dB at 102 dB sensitivity. If desired, the CXM 15 can be switched to bi-amping mode. For additional operating safety and reliability, the device is equipped with Voice Coil Tracking Protection. The enclosure is very compact and agreeably low-slung. Recessed grips on all sides facilitate handling. If needed, the CXM 15 can also be pole-mounted for full-range applications. A flying adapter is in preparation. Three parallel Speakon sockets cover all practical requirements. The device comes in black or white. The CXM 15 provides outstanding performance and very good penetration at a very reasonable price.

Dynacord

Dynacord presents the new CXM 15: a compact, light-weight, high-performance monitor for demanding applications. The coaxial 15-inch/1.4-inch chassis boasts a radial coverage pattern of 60 degrees and can achieve sound pressure levels as high as 135 dB at 102 dB sensitivity. If desired, the CXM 15 can be switched to bi-amping mode. For additional operating safety and reliability, the device is equipped with Voice Coil Tracking Protection.
The enclosure is very compact and agreeably low-slung. Recessed grips on all sides facilitate handling. If needed, the CXM 15 can also be pole-mounted for full-range applications. A flying adapter is in preparation. Three parallel Speakon sockets cover all practical requirements. The device comes in black or white. The CXM 15 provides outstanding performance and very good penetration at a very reasonable price.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CXM 15
Product Name Compact High-Performance Monitor
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Miniature Speakers - 1176049 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Beamforming Venue Horn - LVH-900/AS - Biamp Systems, Ltd.
Specs
Frequency Response 400 Hz
Size 12.00 inch (305 mm)
Application Loudspeaker; MusicAudio
View Details