Sennheiser Electronic Corp.
Can you remember the last time you had a proper workout without any disturbances from the blaring gym radio, falling earbuds or clatter of machines? The Sennheiser/adidas CX 680 sports earphones will change that on the first listen.
Can you remember the last time you had a proper workout without any disturbances from the blaring gym radio, falling earbuds or clatter of machines? The new Sennheiser/adidas CX 680 sports earphones will change that on the first listen. These sweat-proof, noise-isolating ear-canal 'phones deliver outstanding, high-energy stereo sound while blocking out up to 20 dB of gym noise. The exclusive EarFin provides a comfortable, secure fit that won't fall out during your workout. Further, the CX 680 can be adapted to fit ANY ear using the supplied fit kit. This will ensure long-term comfort and exceptional isolation to enhance sound quality and concentration. A convenient volume adjuster keeps you in control of your tunes while a detachable extension cable lets you position your MP3 player where YOU want it. The DuPont Kevlar® reinforced cabling guarantees durability and flexibility where other sport headphones can't - even in cold temperatures. The sweat-proof, water-resistant construction lets you go your hardest during any off-season. iPod and iPhone are registered brands of Apple Computer, inc. in the USA and other countries.
Engineered on legendary Sennheiser/adidas Performance
Revolutionary EarFin holding mechanism is comfortable and stable- eliminating "falling earbuds"
Energizing, high-output sound keeps you running
Secure fit in-the-ear canal fit blocks noise
DuPont Kevlar® reinforced cables are ultra-durable and flexible even in cold temperatures
Sweat and water resistant construction for indoor and outdoor use during any season
Built-in volume control
Includes a detachable extension cable with clothing clip to enhance wearing comfort and eliminate tangles
Compatible with adidas miCoach, iPhone and all iPods/MP3 players with a 1/8" (3.5mm) plug
Built-tough with a 2 YEAR international warranty
Delivery Includes
CX 680 headphones
3 pairs of ear adapters (S/M/L)
3 pairs of EarFin adapters (S/M/L)
1 pair of housing covers
1 pair of diaphragm guards
1 cleaning tool
1 extension cable with volume control
1 storage pouch
1 cable clip
1 instruction manual
Sennheiser Electronic Corp.
Can you remember the last time you had a proper workout without any disturbances from the blaring gym radio, falling earbuds or clatter of machines? The Sennheiser/adidas CX 680 sports earphones will change that on the first listen.
Can you remember the last time you had a proper workout without any disturbances from the blaring gym radio, falling earbuds or clatter of machines? The new Sennheiser/adidas CX 680 sports earphones will change that on the first listen. These sweat-proof, noise-isolating ear-canal 'phones deliver outstanding, high-energy stereo sound while blocking out up to 20 dB of gym noise.
The exclusive EarFin provides a comfortable, secure fit that won't fall out during your workout. Further, the CX 680 can be adapted to fit ANY ear using the supplied fit kit. This will ensure long-term comfort and exceptional isolation to enhance sound quality and concentration. A convenient volume adjuster keeps you in control of your tunes while a detachable extension cable lets you position your MP3 player where YOU want it.
The DuPont Kevlar® reinforced cabling guarantees durability and flexibility where other sport headphones can't - even in cold temperatures. The sweat-proof, water-resistant construction lets you go your hardest during any off-season.
iPod and iPhone are registered brands of Apple Computer, inc. in the USA and other countries.
- Engineered on legendary Sennheiser/adidas Performance
- Revolutionary EarFin holding mechanism is comfortable and stable- eliminating "falling earbuds"
- Energizing, high-output sound keeps you running
- Secure fit in-the-ear canal fit blocks noise
- DuPont Kevlar® reinforced cables are ultra-durable and flexible even in cold temperatures
- Sweat and water resistant construction for indoor and outdoor use during any season
- Built-in volume control
- Includes a detachable extension cable with clothing clip to enhance wearing comfort and eliminate tangles
- Compatible with adidas miCoach, iPhone and all iPods/MP3 players with a 1/8" (3.5mm) plug
- Built-tough with a 2 YEAR international warranty
- Delivery Includes
- CX 680 headphones
- 3 pairs of ear adapters (S/M/L)
- 3 pairs of EarFin adapters (S/M/L)
- 1 pair of housing covers
- 1 pair of diaphragm guards
- 1 cleaning tool
- 1 extension cable with volume control
- 1 storage pouch
- 1 cable clip
- 1 instruction manual