Computer Network Accessories, Inc. USB Headphones w/ Microphone 603800

Description
USB headphones with microphone. Loudspeaker: Diameter: 40mm Frequency: 20~20KHz Impedance: 32 Ohms +/- 15% Sensitivity: 110dB +/- 3dB Microphone: Diameter: 6.5mm Sensitivity: -58dB +/- 2dB Impedance: 2.2K Ohms +/- 15% Cord length: 200mm In-line function control button with Volume Up, Volume Down, Microphone Mute and Speaker Mute USB connection
Description
USB headphones with microphone. Loudspeaker: Diameter: 40mm Frequency: 20~20KHz Impedance: 32 Ohms +/- 15% Sensitivity: 110dB +/- 3dB Microphone: Diameter: 6.5mm Sensitivity: -58dB +/- 2dB Impedance: 2.2K Ohms +/- 15% Cord length: 200mm In-line function control button with Volume Up, Volume Down, Microphone Mute and Speaker Mute USB connection

Suppliers

Company
Product
Description
Supplier Links
USB Headphones w/ Microphone - 603800 - Computer Network Accessories, Inc.
Dayton, OH, USA
USB Headphones w/ Microphone
603800
USB Headphones w/ Microphone 603800
USB headphones with microphone. Loudspeaker: Diameter: 40mm Frequency: 20~20KHz Impedance: 32 Ohms +/- 15% Sensitivity: 110dB +/- 3dB Microphone: Diameter: 6.5mm Sensitivity: -58dB +/- 2dB Impedance: 2.2K Ohms +/- 15% Cord length: 200mm In-line function control button with Volume Up, Volume Down, Microphone Mute and Speaker Mute USB connection

USB headphones with microphone.

  • Loudspeaker:
    • Diameter: 40mm
    • Frequency: 20~20KHz
    • Impedance: 32 Ohms +/- 15%
    • Sensitivity: 110dB +/- 3dB
  • Microphone:
    • Diameter: 6.5mm
    • Sensitivity: -58dB +/- 2dB
    • Impedance: 2.2K Ohms +/- 15%
    • Cord length: 200mm
    • In-line function control button with Volume Up, Volume Down, Microphone Mute and Speaker Mute
    • USB connection
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Audio Headphones
Product Number 603800
Product Name USB Headphones w/ Microphone
Unlock Full Specs
to access all available technical data

Similar Products