Stereo Headphones with .25 inch Plug and 3.5mm Adapter
* Has a volume control on each side.
* Coiled cord has 2 ft. retracted length, about 6 ft. extended.
* Frequency response 20-18000 Hz.
* Impedance 32 ohms.
* Sensitivity 105 dB S.P.L. at 1kHz.
| Cable Depot Inc. | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | ACC7005 |