Visual Sound, Inc. Low Impedance Professional Power Amplifier CX 302

Description
QSC Audio Products, Inc. The all new CX Series is designed to meet the specialized needs of sound contractors. Eight 2-channel models have been designed from the ground up, combining QSCs exclusive PowerWave technology with specific features to meet the requirements of fixed installations. With high output power, versatile loading options, high thermal capacity and unmatched reliability, the CX Series is the perfect solution to any permanently installed sound system. PowerWave switch-mode power supply technology for highperformance and compact size Custom integrated security cover for tamper proof installations Variable speed fan for low noise 1 dB detented gain controls for fast and accurate gain settings Active inrush limiting eliminates AC inrush current, removing the need for expensive power sequencers XLR and detachable Euro style input connectors HD15 DataPort connector for QSControl computer control or signal processing accessories Dip switch control for clip limiters, high pass filters, bridge-mono and parallel operation Selectable high pass filters protect speakers and prevent speaker transformer saturation with minimal effect on program material (33 Hz or 75 Hz on non-V models, 50 Hz or 75 Hz on V models) Comprehensive front panel indicators including signal, clip, protect and QSC's exclusive bridge-mono and parallel-input LEDs Barrier strip output connector Comprehensive protection circuitry including DC, infrasonic, thermal overloadand short circuit protection Class H complementary bipolar output circuitry for high efficiency Optional external transformer accessory pack for isolated 70- and 100-volt outputs(converts CX302 to 400 w/ch isolated output) Compact size, only 2 RU and 14" deep for reduced rack cost and floor space Light weight, only 21 pounds (9.5 kg) for easier racking and shipping
Description
QSC Audio Products, Inc. The all new CX Series is designed to meet the specialized needs of sound contractors. Eight 2-channel models have been designed from the ground up, combining QSCs exclusive PowerWave technology with specific features to meet the requirements of fixed installations. With high output power, versatile loading options, high thermal capacity and unmatched reliability, the CX Series is the perfect solution to any permanently installed sound system. PowerWave switch-mode power supply technology for highperformance and compact size Custom integrated security cover for tamper proof installations Variable speed fan for low noise 1 dB detented gain controls for fast and accurate gain settings Active inrush limiting eliminates AC inrush current, removing the need for expensive power sequencers XLR and detachable Euro style input connectors HD15 DataPort connector for QSControl computer control or signal processing accessories Dip switch control for clip limiters, high pass filters, bridge-mono and parallel operation Selectable high pass filters protect speakers and prevent speaker transformer saturation with minimal effect on program material (33 Hz or 75 Hz on non-V models, 50 Hz or 75 Hz on V models) Comprehensive front panel indicators including signal, clip, protect and QSC's exclusive bridge-mono and parallel-input LEDs Barrier strip output connector Comprehensive protection circuitry including DC, infrasonic, thermal overloadand short circuit protection Class H complementary bipolar output circuitry for high efficiency Optional external transformer accessory pack for isolated 70- and 100-volt outputs(converts CX302 to 400 w/ch isolated output) Compact size, only 2 RU and 14" deep for reduced rack cost and floor space Light weight, only 21 pounds (9.5 kg) for easier racking and shipping

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Low Impedance Professional Power Amplifier
CX 302
Low Impedance Professional Power Amplifier CX 302
QSC Audio Products, Inc. The all new CX Series is designed to meet the specialized needs of sound contractors. Eight 2-channel models have been designed from the ground up, combining QSCs exclusive PowerWave technology with specific features to meet the requirements of fixed installations. With high output power, versatile loading options, high thermal capacity and unmatched reliability, the CX Series is the perfect solution to any permanently installed sound system. PowerWave switch-mode power supply technology for highperformance and compact size Custom integrated security cover for tamper proof installations Variable speed fan for low noise 1 dB detented gain controls for fast and accurate gain settings Active inrush limiting eliminates AC inrush current, removing the need for expensive power sequencers XLR and detachable Euro style input connectors HD15 DataPort connector for QSControl computer control or signal processing accessories Dip switch control for clip limiters, high pass filters, bridge-mono and parallel operation Selectable high pass filters protect speakers and prevent speaker transformer saturation with minimal effect on program material (33 Hz or 75 Hz on non-V models, 50 Hz or 75 Hz on V models) Comprehensive front panel indicators including signal, clip, protect and QSC's exclusive bridge-mono and parallel-input LEDs Barrier strip output connector Comprehensive protection circuitry including DC, infrasonic, thermal overloadand short circuit protection Class H complementary bipolar output circuitry for high efficiency Optional external transformer accessory pack for isolated 70- and 100-volt outputs(converts CX302 to 400 w/ch isolated output) Compact size, only 2 RU and 14" deep for reduced rack cost and floor space Light weight, only 21 pounds (9.5 kg) for easier racking and shipping

QSC Audio Products, Inc.

The all new CX Series is designed to meet the specialized needs of sound contractors. Eight 2-channel models have been designed from the ground up, combining QSCs exclusive PowerWave technology with specific features to meet the requirements of fixed installations. With high output power, versatile loading options, high thermal capacity and unmatched reliability, the CX Series is the perfect solution to any permanently installed sound system.

  • PowerWave switch-mode power supply technology for highperformance and compact size
  • Custom integrated security cover for tamper proof installations
  • Variable speed fan for low noise
  • 1 dB detented gain controls for fast and accurate gain settings
  • Active inrush limiting eliminates AC inrush current, removing the need for expensive power sequencers
  • XLR and detachable Euro style input connectors
  • HD15 DataPort connector for QSControl computer control or signal processing accessories
  • Dip switch control for clip limiters, high pass filters, bridge-mono and parallel operation
  • Selectable high pass filters protect speakers and prevent speaker transformer saturation with minimal effect on program material (33 Hz or 75 Hz on non-V models, 50 Hz or 75 Hz on V models)
  • Comprehensive front panel indicators including signal, clip, protect and QSC's exclusive bridge-mono and parallel-input LEDs
  • Barrier strip output connector
  • Comprehensive protection circuitry including DC, infrasonic, thermal overloadand short circuit protection
  • Class H complementary bipolar output circuitry for high efficiency
  • Optional external transformer accessory pack for isolated 70- and 100-volt outputs(converts CX302 to 400 w/ch isolated output)
  • Compact size, only 2 RU and 14" deep for reduced rack cost and floor space
  • Light weight, only 21 pounds (9.5 kg) for easier racking and shipping
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CX 302
Product Name Low Impedance Professional Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details
Monoblock Class D Marine Full-Range Amplifier, 750 W x 1 @ 1.5-4 Ω - MHD750/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details