Visual Sound, Inc. 70 Volt 4-Channel Power Amplifier CX 204V

Description
QSC Audio Products, Inc. The new 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Choose from three models-a direct 70-volt model and two-low impedance versions-each equipped with our exclusive PowerWave switching power supply technology to virtually eliminate noise and hum. With high output power, versatile loading options, high thermal capacity and unmatched reliability, the CX Series is the perfect solution to any permanently installed sound system. Three models that range in power from 170 watts to 450 watts per channel Compact size Channels 1&2 and 3&4 bridgeable for maximum flexibility Active Inrush Limiting eliminates AC inrush current HD15 DataPort connector for QSControl computer control Custom integrated security cover for tamper-proof installations Zero-idle speed fan for low noise 1 dB detented gain controls for fast and accurate gain settings Detachable Euro style input connectors DIP switch control for clip limiters, high pass filters, bridge-mono and parallel operation PowerWave switch-mode power supply technology for high performance and compact size Selectable high-pass filters protect speakers and prevent speaker transformer saturation minimal effect on program material Comprehensive front panel indicators including signal, clip, protect and bridge-mono and parallel-input LEDs Barrier strip output connector Comprehensive protection circuitry including DC, infrasonic, thermal overload and short circuit protection High-performance Class AB+B complementary bipolar output circuitry
Description
QSC Audio Products, Inc. The new 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Choose from three models-a direct 70-volt model and two-low impedance versions-each equipped with our exclusive PowerWave switching power supply technology to virtually eliminate noise and hum. With high output power, versatile loading options, high thermal capacity and unmatched reliability, the CX Series is the perfect solution to any permanently installed sound system. Three models that range in power from 170 watts to 450 watts per channel Compact size Channels 1&2 and 3&4 bridgeable for maximum flexibility Active Inrush Limiting eliminates AC inrush current HD15 DataPort connector for QSControl computer control Custom integrated security cover for tamper-proof installations Zero-idle speed fan for low noise 1 dB detented gain controls for fast and accurate gain settings Detachable Euro style input connectors DIP switch control for clip limiters, high pass filters, bridge-mono and parallel operation PowerWave switch-mode power supply technology for high performance and compact size Selectable high-pass filters protect speakers and prevent speaker transformer saturation minimal effect on program material Comprehensive front panel indicators including signal, clip, protect and bridge-mono and parallel-input LEDs Barrier strip output connector Comprehensive protection circuitry including DC, infrasonic, thermal overload and short circuit protection High-performance Class AB+B complementary bipolar output circuitry

Suppliers

Company
Product
Description
Supplier Links
70 Volt 4-Channel Power Amplifier - CX 204V - Visual Sound, Inc.
Broomall, PA, USA
70 Volt 4-Channel Power Amplifier
CX 204V
70 Volt 4-Channel Power Amplifier CX 204V
QSC Audio Products, Inc. The new 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Choose from three models-a direct 70-volt model and two-low impedance versions-each equipped with our exclusive PowerWave switching power supply technology to virtually eliminate noise and hum. With high output power, versatile loading options, high thermal capacity and unmatched reliability, the CX Series is the perfect solution to any permanently installed sound system. Three models that range in power from 170 watts to 450 watts per channel Compact size Channels 1&2 and 3&4 bridgeable for maximum flexibility Active Inrush Limiting eliminates AC inrush current HD15 DataPort connector for QSControl computer control Custom integrated security cover for tamper-proof installations Zero-idle speed fan for low noise 1 dB detented gain controls for fast and accurate gain settings Detachable Euro style input connectors DIP switch control for clip limiters, high pass filters, bridge-mono and parallel operation PowerWave switch-mode power supply technology for high performance and compact size Selectable high-pass filters protect speakers and prevent speaker transformer saturation minimal effect on program material Comprehensive front panel indicators including signal, clip, protect and bridge-mono and parallel-input LEDs Barrier strip output connector Comprehensive protection circuitry including DC, infrasonic, thermal overload and short circuit protection High-performance Class AB+B complementary bipolar output circuitry

QSC Audio Products, Inc.

The new 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Choose from three models-a direct 70-volt model and two-low impedance versions-each equipped with our exclusive PowerWave switching power supply technology to virtually eliminate noise and hum. With high output power, versatile loading options, high thermal capacity and unmatched reliability, the CX Series is the perfect solution to any permanently installed sound system.

  • Three models that range in power from 170 watts to 450 watts per channel
  • Compact size
  • Channels 1&2 and 3&4 bridgeable for maximum flexibility
  • Active Inrush Limiting eliminates AC inrush current
  • HD15 DataPort connector for QSControl computer control
  • Custom integrated security cover for tamper-proof installations
  • Zero-idle speed fan for low noise
  • 1 dB detented gain controls for fast and accurate gain settings
  • Detachable Euro style input connectors
  • DIP switch control for clip limiters, high pass filters, bridge-mono and parallel operation
  • PowerWave switch-mode power supply technology for high performance and compact size
  • Selectable high-pass filters protect speakers and prevent speaker transformer saturation minimal effect on program material
  • Comprehensive front panel indicators including signal, clip, protect and bridge-mono and parallel-input LEDs
  • Barrier strip output connector
  • Comprehensive protection circuitry including DC, infrasonic, thermal overload and short circuit protection
  • High-performance Class AB+B complementary bipolar output circuitry
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CX 204V
Product Name 70 Volt 4-Channel Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY502 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details