Visual Sound, Inc. 18 Inch Cast Frame Driver CW118V

Description
Yamaha Commercial Audio Systems, Inc. The model CW118V is an Loudspeaker with 18 inch cast frame driver and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance. 18 inch cast frame driver 1200 watt peak power handling Bass reflex design Great for use with dance music
Description
Yamaha Commercial Audio Systems, Inc. The model CW118V is an Loudspeaker with 18 inch cast frame driver and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance. 18 inch cast frame driver 1200 watt peak power handling Bass reflex design Great for use with dance music

Suppliers

Company
Product
Description
Supplier Links
18 Inch Cast Frame Driver - CW118V - Visual Sound, Inc.
Broomall, PA, USA
18 Inch Cast Frame Driver
CW118V
18 Inch Cast Frame Driver CW118V
Yamaha Commercial Audio Systems, Inc. The model CW118V is an Loudspeaker with 18 inch cast frame driver and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance. 18 inch cast frame driver 1200 watt peak power handling Bass reflex design Great for use with dance music

Yamaha Commercial Audio Systems, Inc.

The model CW118V is an Loudspeaker with 18 inch cast frame driver and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance.

  • 18 inch cast frame driver
  • 1200 watt peak power handling
  • Bass reflex design
  • Great for use with dance music
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CW118V
Product Name 18 Inch Cast Frame Driver
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527006 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
EH/FEH Series Receivers -  - Knowles
Specs
Impedance 2780 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details