Visual Sound, Inc. Covert Rock Speaker CVT

Description
OWI, Inc. • Does not accommodate speakers; • Rock shell for cosmetic purposes. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 19 x 15 x 10; Weight: 30 lbs. • Color/s: Multi-tone Brown, Multi-tone Grey, Granite, Sandstone.
Description
OWI, Inc. • Does not accommodate speakers; • Rock shell for cosmetic purposes. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 19 x 15 x 10; Weight: 30 lbs. • Color/s: Multi-tone Brown, Multi-tone Grey, Granite, Sandstone.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Covert Rock Speaker
CVT
Covert Rock Speaker CVT
OWI, Inc. • Does not accommodate speakers; • Rock shell for cosmetic purposes. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 19 x 15 x 10; Weight: 30 lbs. • Color/s: Multi-tone Brown, Multi-tone Grey, Granite, Sandstone.

OWI, Inc.

• Does not accommodate speakers; • Rock shell for cosmetic purposes. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 19 x 15 x 10; Weight: 30 lbs. • Color/s: Multi-tone Brown, Multi-tone Grey, Granite, Sandstone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CVT
Product Name Covert Rock Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.74 inch (222 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 160 ohms
Sensitivity 122 dB
Size 0.31 inch (8 mm)
View Details