Visual Sound, Inc. 2 Channel Amplifier - 100W x 2 @ 70.7V CVA 100-2

Description
Stewart Audio The CVA100-2 amplifier is a 2 channel constant voltage amplifier delivering 100W per channel at 70.7V. It is also Stewart Audio's first CobraNet capable amplifier with a factory installed option. The CVA100-2 is Stewart Audio's first amplifier to feature a factory-installed CobraNet option. This highly-efficient constant voltage amplifier delivers 100W to each of its two channels while still fitting into a half rack package. CobraNet Features CobraNet is a cutting edge networked-audio protocol developed to transmit uncompressed audio and control data over a standard network. The CVA100-2 utilizes CobraNet via an optional factoryinstalled daughter card. With this option installed, the CVA100-2 will act as an endpoint to any new or existing CobraNet system. This allows the CVA100 to be placed anywhere sound is needed and receive up to two channels of audio through its network interface.
Description
Stewart Audio The CVA100-2 amplifier is a 2 channel constant voltage amplifier delivering 100W per channel at 70.7V. It is also Stewart Audio's first CobraNet capable amplifier with a factory installed option. The CVA100-2 is Stewart Audio's first amplifier to feature a factory-installed CobraNet option. This highly-efficient constant voltage amplifier delivers 100W to each of its two channels while still fitting into a half rack package. CobraNet Features CobraNet is a cutting edge networked-audio protocol developed to transmit uncompressed audio and control data over a standard network. The CVA100-2 utilizes CobraNet via an optional factoryinstalled daughter card. With this option installed, the CVA100-2 will act as an endpoint to any new or existing CobraNet system. This allows the CVA100 to be placed anywhere sound is needed and receive up to two channels of audio through its network interface.

Suppliers

Company
Product
Description
Supplier Links
2 Channel Amplifier - 100W x 2 @ 70.7V - CVA 100-2 - Visual Sound, Inc.
Broomall, PA, USA
2 Channel Amplifier - 100W x 2 @ 70.7V
CVA 100-2
2 Channel Amplifier - 100W x 2 @ 70.7V CVA 100-2
Stewart Audio The CVA100-2 amplifier is a 2 channel constant voltage amplifier delivering 100W per channel at 70.7V. It is also Stewart Audio's first CobraNet capable amplifier with a factory installed option. The CVA100-2 is Stewart Audio's first amplifier to feature a factory-installed CobraNet option. This highly-efficient constant voltage amplifier delivers 100W to each of its two channels while still fitting into a half rack package. CobraNet Features CobraNet is a cutting edge networked-audio protocol developed to transmit uncompressed audio and control data over a standard network. The CVA100-2 utilizes CobraNet via an optional factoryinstalled daughter card. With this option installed, the CVA100-2 will act as an endpoint to any new or existing CobraNet system. This allows the CVA100 to be placed anywhere sound is needed and receive up to two channels of audio through its network interface.

Stewart Audio

The CVA100-2 amplifier is a 2 channel constant voltage amplifier delivering 100W per channel at 70.7V. It is also Stewart Audio's first CobraNet capable amplifier with a factory installed option.

The CVA100-2 is Stewart Audio's first amplifier to feature a factory-installed CobraNet option. This highly-efficient constant voltage amplifier delivers 100W to each of its two channels while still fitting into a half rack package.
CobraNet Features
CobraNet is a cutting edge networked-audio protocol developed to transmit uncompressed audio and control data over a standard network. The CVA100-2 utilizes CobraNet via an optional factoryinstalled daughter card. With this option installed, the CVA100-2 will act as an endpoint to any new or existing CobraNet system. This allows the CVA100 to be placed anywhere sound is needed and receive up to two channels of audio through its network interface.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CVA 100-2
Product Name 2 Channel Amplifier - 100W x 2 @ 70.7V
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details