CV-RM15TPD12P -- HIROSE 12 PIN CABLE PLUG (M) THREAD LOCKING, CP-12RM
Visual Sound, Inc.
Hirose 12 Pin Cable Plug (m) Thread Locking, CP-12RM
CV-RM15TPD12P
Description
BTX Technologies, Inc.
Hirose 12 pin cable plug (m). Thread locking.
Description
BTX Technologies, Inc.
Hirose 12 pin cable plug (m). Thread locking.
Suppliers
Hirose 12 Pin Cable Plug (m) Thread Locking, CP-12RM
CV-RM15TPD12P
BTX Technologies, Inc.
Hirose 12 pin cable plug (m). Thread locking.
BTX Technologies, Inc.
- Hirose 12 pin cable plug (m). Thread locking.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CV-RM15TPD12P |
|
Product Name
|
Hirose 12 Pin Cable Plug (m) Thread Locking, CP-12RM |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers