SCHURTER Inc Mga-A Fuse Ff 2A Schurter 3-103-116

Description
MGA-A Fuse FF 2A
Description
MGA-A Fuse FF 2A

Suppliers

Company
Product
Description
Supplier Links
Mga-A Fuse Ff 2A Schurter - 82AC4918 - Newark, An Avnet Company
Chicago, IL, United States
Mga-A Fuse Ff 2A Schurter
82AC4918
Mga-A Fuse Ff 2A Schurter 82AC4918
MGA-A Fuse FF 2A

MGA-A Fuse FF 2A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4918
Product Name Mga-A Fuse Ff 2A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle SMA Female to SMA Male, Adapter - SALE-9247 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Male R/A Connector for HLF100 Cable - ET-SMRA-14 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details