Visual Sound, Inc. Solid-state Eight-channel Power Amplifier CTs 8200

Description
Crown International, Inc. Crown's CTs Series amplifiers provide exceptional performance, flexibility and value for installed sound applications. CTs Series amplifiers feature independent selection of high and low impedance operation for a specific channel, plus power levels and features that were carefully chosen to match the requirements of fixed install design. Easy integration with HiQnet™ and CobraNet™ allows CTs amplifiers to deliver a comprehensive lineup of monitoring and control features along with digital audio transport for an award-winning digital audio solution. *High power density. All two channel models and four channel model in a 2RU chassis, eight channel model in a 3RU chassis *Crown Switching Power Supply for lighter weight *Selectable "Constant-Voltage" or low-impedance (4/8 ohm) operation per channel on 2-channel models, and per channel-pair on 4-and 8-channel models *100V direct outputs on CTs 2000, CTs 3000, CTs 4200, and CTs 8200 *Legendary Crown class-I (BCA) and AB+B output topologies offer the best in amplifier reliability *4- and 8-channel models offer perfect independent power solutions for multi-zoned systems? "FIT" (Fault Isolation Topology) circuitry on 4- and 8-channel models isolates fault conditions without affecting neighboring channels *Comprehensive array of indicators provide accurate diagnostics *Two-channel models are fully PIP2-compatible. Multi-channel models accept MC accessory modules.
Description
Crown International, Inc. Crown's CTs Series amplifiers provide exceptional performance, flexibility and value for installed sound applications. CTs Series amplifiers feature independent selection of high and low impedance operation for a specific channel, plus power levels and features that were carefully chosen to match the requirements of fixed install design. Easy integration with HiQnet™ and CobraNet™ allows CTs amplifiers to deliver a comprehensive lineup of monitoring and control features along with digital audio transport for an award-winning digital audio solution. *High power density. All two channel models and four channel model in a 2RU chassis, eight channel model in a 3RU chassis *Crown Switching Power Supply for lighter weight *Selectable "Constant-Voltage" or low-impedance (4/8 ohm) operation per channel on 2-channel models, and per channel-pair on 4-and 8-channel models *100V direct outputs on CTs 2000, CTs 3000, CTs 4200, and CTs 8200 *Legendary Crown class-I (BCA) and AB+B output topologies offer the best in amplifier reliability *4- and 8-channel models offer perfect independent power solutions for multi-zoned systems? "FIT" (Fault Isolation Topology) circuitry on 4- and 8-channel models isolates fault conditions without affecting neighboring channels *Comprehensive array of indicators provide accurate diagnostics *Two-channel models are fully PIP2-compatible. Multi-channel models accept MC accessory modules.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Solid-state Eight-channel Power Amplifier
CTs 8200
Solid-state Eight-channel Power Amplifier CTs 8200
Crown International, Inc. Crown's CTs Series amplifiers provide exceptional performance, flexibility and value for installed sound applications. CTs Series amplifiers feature independent selection of high and low impedance operation for a specific channel, plus power levels and features that were carefully chosen to match the requirements of fixed install design. Easy integration with HiQnet™ and CobraNet™ allows CTs amplifiers to deliver a comprehensive lineup of monitoring and control features along with digital audio transport for an award-winning digital audio solution. *High power density. All two channel models and four channel model in a 2RU chassis, eight channel model in a 3RU chassis *Crown Switching Power Supply for lighter weight *Selectable "Constant-Voltage" or low-impedance (4/8 ohm) operation per channel on 2-channel models, and per channel-pair on 4-and 8-channel models *100V direct outputs on CTs 2000, CTs 3000, CTs 4200, and CTs 8200 *Legendary Crown class-I (BCA) and AB+B output topologies offer the best in amplifier reliability *4- and 8-channel models offer perfect independent power solutions for multi-zoned systems? "FIT" (Fault Isolation Topology) circuitry on 4- and 8-channel models isolates fault conditions without affecting neighboring channels *Comprehensive array of indicators provide accurate diagnostics *Two-channel models are fully PIP2-compatible. Multi-channel models accept MC accessory modules.

Crown International, Inc.

Crown's CTs Series amplifiers provide exceptional performance, flexibility and value for installed sound applications. CTs Series amplifiers feature independent selection of high and low impedance operation for a specific channel, plus power levels and features that were carefully chosen to match the requirements of fixed install design. Easy integration with HiQnet™ and CobraNet™ allows CTs amplifiers to deliver a comprehensive lineup of monitoring and control features along with digital audio transport for an award-winning digital audio solution.
*High power density. All two channel models and four channel model in a 2RU chassis, eight channel model in a 3RU chassis
*Crown Switching Power Supply for lighter weight
*Selectable "Constant-Voltage" or low-impedance (4/8 ohm) operation per channel on 2-channel models, and per channel-pair on 4-and 8-channel models
*100V direct outputs on CTs 2000, CTs 3000, CTs 4200, and CTs 8200
*Legendary Crown class-I (BCA) and AB+B output topologies offer the best in amplifier reliability
*4- and 8-channel models offer perfect independent power solutions for multi-zoned systems? "FIT" (Fault Isolation Topology) circuitry on 4- and 8-channel models isolates fault conditions without affecting neighboring channels
*Comprehensive array of indicators provide accurate diagnostics
*Two-channel models are fully PIP2-compatible. Multi-channel models accept MC accessory modules.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CTs 8200
Product Name Solid-state Eight-channel Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Preamps with Built-in ALC - BA3308F - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Type Preamplifier
Output Gain 80 dB
View Details