Visual Sound, Inc. Backbox-Clock/Spkr, Steel, Surface, 39.125in H x 18.85 W x 3in D CTC-BXS

Description
Lowell Manufacturing Company BACKBOX (surface-mount): model CTC-BXS is a (18.85"W x 39.125"H x 3.06"D) steel backbox for use with modular clock/speaker center. White
Description
Lowell Manufacturing Company BACKBOX (surface-mount): model CTC-BXS is a (18.85"W x 39.125"H x 3.06"D) steel backbox for use with modular clock/speaker center. White

Suppliers

Company
Product
Description
Supplier Links
Backbox-Clock/Spkr, Steel, Surface, 39.125in H x 18.85 W x 3in D - CTC-BXS - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Clock/Spkr, Steel, Surface, 39.125in H x 18.85 W x 3in D
CTC-BXS
Backbox-Clock/Spkr, Steel, Surface, 39.125in H x 18.85 W x 3in D CTC-BXS
Lowell Manufacturing Company BACKBOX (surface-mount): model CTC-BXS is a (18.85"W x 39.125"H x 3.06"D) steel backbox for use with modular clock/speaker center. White

Lowell Manufacturing Company

BACKBOX (surface-mount): model CTC-BXS is a (18.85"W x 39.125"H x 3.06"D) steel backbox for use with modular clock/speaker center. White

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CTC-BXS
Product Name Backbox-Clock/Spkr, Steel, Surface, 39.125in H x 18.85 W x 3in D
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 526797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 25000 Hz
Size 4.11 inch (105 mm)
View Details
CC-10 Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details