Visual Sound, Inc. Speaker-8in Coax, 10oz Magnet, 20W, 8 ohm, 5W 70/25V xfmr CT830-T72

Description
Lowell Manufacturing Company CT830-T72: includes xfmr TLM572 (taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) CT830-series: 20W quality paging and background music. 20W coaxial speaker CT830 with 10 oz. LF and 2.1 oz. HF magnets, 3-inch post-mounted tweeter and first order high pass filter. Not for use with torsion grilles (unless IX-series backbox is used). Transformer varies by model Provides clear and accurate reproduction of music and voice communications Available with an 8 watt or 4 watt factory-wired transformer for fast installation in distributed applications Provides optimum low-end performance when teamed with Lowell's acoustic DX Series backboxes (1-3 cu.ft.) or protective backboxes with acoustic fiberglass batting Compatible with Lowell's extensive selection of 8 inch grilles including steel, aluminum or plastic styles with standard screw mount or visually hardware-free torsion design
Description
Lowell Manufacturing Company CT830-T72: includes xfmr TLM572 (taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) CT830-series: 20W quality paging and background music. 20W coaxial speaker CT830 with 10 oz. LF and 2.1 oz. HF magnets, 3-inch post-mounted tweeter and first order high pass filter. Not for use with torsion grilles (unless IX-series backbox is used). Transformer varies by model Provides clear and accurate reproduction of music and voice communications Available with an 8 watt or 4 watt factory-wired transformer for fast installation in distributed applications Provides optimum low-end performance when teamed with Lowell's acoustic DX Series backboxes (1-3 cu.ft.) or protective backboxes with acoustic fiberglass batting Compatible with Lowell's extensive selection of 8 inch grilles including steel, aluminum or plastic styles with standard screw mount or visually hardware-free torsion design

Suppliers

Company
Product
Description
Supplier Links
Speaker-8in Coax, 10oz Magnet, 20W, 8 ohm, 5W 70/25V xfmr - CT830-T72 - Visual Sound, Inc.
Broomall, PA, USA
Speaker-8in Coax, 10oz Magnet, 20W, 8 ohm, 5W 70/25V xfmr
CT830-T72
Speaker-8in Coax, 10oz Magnet, 20W, 8 ohm, 5W 70/25V xfmr CT830-T72
Lowell Manufacturing Company CT830-T72: includes xfmr TLM572 (taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) CT830-series: 20W quality paging and background music. 20W coaxial speaker CT830 with 10 oz. LF and 2.1 oz. HF magnets, 3-inch post-mounted tweeter and first order high pass filter. Not for use with torsion grilles (unless IX-series backbox is used). Transformer varies by model Provides clear and accurate reproduction of music and voice communications Available with an 8 watt or 4 watt factory-wired transformer for fast installation in distributed applications Provides optimum low-end performance when teamed with Lowell's acoustic DX Series backboxes (1-3 cu.ft.) or protective backboxes with acoustic fiberglass batting Compatible with Lowell's extensive selection of 8 inch grilles including steel, aluminum or plastic styles with standard screw mount or visually hardware-free torsion design

Lowell Manufacturing Company

CT830-T72: includes xfmr TLM572 (taps at 0.25, 0.5, 1, 2, 5W @ 70/25V)
CT830-series: 20W quality paging and background music. 20W coaxial speaker CT830 with 10 oz. LF and 2.1 oz. HF magnets, 3-inch post-mounted tweeter and first order high pass filter. Not for use with torsion grilles (unless IX-series backbox is used). Transformer varies by model

  • Provides clear and accurate reproduction of music and voice communications
  • Available with an 8 watt or 4 watt factory-wired transformer for fast installation in distributed applications
  • Provides optimum low-end performance when teamed with Lowell's acoustic DX Series backboxes (1-3 cu.ft.) or protective backboxes with acoustic fiberglass batting
  • Compatible with Lowell's extensive selection of 8 inch grilles including steel, aluminum or plastic styles with standard screw mount or visually hardware-free torsion design
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CT830-T72
Product Name Speaker-8in Coax, 10oz Magnet, 20W, 8 ohm, 5W 70/25V xfmr
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.99 inch (50 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Nominal Power 0.7000 watts
Maximum Power 0.7000 watts
Sensitivity 77 dB
View Details