Visual Sound, Inc. Drop-In Ceiling Speaker CSD2X2

Description
Bogen Communications, Inc. - Bogen's CSD2X2 Drop-In Ceiling Speakers are full-range speakers that allow for fast and easy installation, which saves installation time, effort, and cost. Model CSD2X2L is for 8-ohm systems. Bogen's CSD2X2 Drop-In Ceiling Speakers are full-range speakers that allow for fast and easy installation, which saves installation time, effort, and cost. These 2' x 2' speakers fit perfectly into place in 2'x 2' ceiling frames - without needing to cut ceiling tiles or requiring the use of tile support rails. They can also be easily installed in 2' x 4' ceiling tiles - just make one cut to the ceiling tile, position the support rail, and drop the speaker into place. *One-piece assembly in 2' x 2' ceilings saves installation time, effort, and cost. *Tile support rail for 2' x 4' ceilings included. *2' x 2' perforated grille over entire front. *8" cone speaker with 10 oz. magnet and tweeter, and 25/70V transformer. *5 power taps (4W, 2W, 1W, 1/2W, & 1/4W); selectable by rotary switch.
Description
Bogen Communications, Inc. - Bogen's CSD2X2 Drop-In Ceiling Speakers are full-range speakers that allow for fast and easy installation, which saves installation time, effort, and cost. Model CSD2X2L is for 8-ohm systems. Bogen's CSD2X2 Drop-In Ceiling Speakers are full-range speakers that allow for fast and easy installation, which saves installation time, effort, and cost. These 2' x 2' speakers fit perfectly into place in 2'x 2' ceiling frames - without needing to cut ceiling tiles or requiring the use of tile support rails. They can also be easily installed in 2' x 4' ceiling tiles - just make one cut to the ceiling tile, position the support rail, and drop the speaker into place. *One-piece assembly in 2' x 2' ceilings saves installation time, effort, and cost. *Tile support rail for 2' x 4' ceilings included. *2' x 2' perforated grille over entire front. *8" cone speaker with 10 oz. magnet and tweeter, and 25/70V transformer. *5 power taps (4W, 2W, 1W, 1/2W, & 1/4W); selectable by rotary switch.

Suppliers

Company
Product
Description
Supplier Links
Drop-In Ceiling Speaker - CSD2X2 - Visual Sound, Inc.
Broomall, PA, USA
Drop-In Ceiling Speaker
CSD2X2
Drop-In Ceiling Speaker CSD2X2
Bogen Communications, Inc. - Bogen's CSD2X2 Drop-In Ceiling Speakers are full-range speakers that allow for fast and easy installation, which saves installation time, effort, and cost. Model CSD2X2L is for 8-ohm systems. Bogen's CSD2X2 Drop-In Ceiling Speakers are full-range speakers that allow for fast and easy installation, which saves installation time, effort, and cost. These 2' x 2' speakers fit perfectly into place in 2'x 2' ceiling frames - without needing to cut ceiling tiles or requiring the use of tile support rails. They can also be easily installed in 2' x 4' ceiling tiles - just make one cut to the ceiling tile, position the support rail, and drop the speaker into place. *One-piece assembly in 2' x 2' ceilings saves installation time, effort, and cost. *Tile support rail for 2' x 4' ceilings included. *2' x 2' perforated grille over entire front. *8" cone speaker with 10 oz. magnet and tweeter, and 25/70V transformer. *5 power taps (4W, 2W, 1W, 1/2W, & 1/4W); selectable by rotary switch.

Bogen Communications, Inc. - Bogen's CSD2X2 Drop-In Ceiling Speakers are full-range speakers that allow for fast and easy installation, which saves installation time, effort, and cost. Model CSD2X2L is for 8-ohm systems.

Bogen's CSD2X2 Drop-In Ceiling Speakers are full-range speakers that allow for fast and easy installation, which saves installation time, effort, and cost. These 2' x 2' speakers fit perfectly into place in 2'x 2' ceiling frames - without needing to cut ceiling tiles or requiring the use of tile support rails. They can also be easily installed in 2' x 4' ceiling tiles - just make one cut to the ceiling tile, position the support rail, and drop the speaker into place. *One-piece assembly in 2' x 2' ceilings saves installation time, effort, and cost. *Tile support rail for 2' x 4' ceilings included. *2' x 2' perforated grille over entire front. *8" cone speaker with 10 oz. magnet and tweeter, and 25/70V transformer. *5 power taps (4W, 2W, 1W, 1/2W, & 1/4W); selectable by rotary switch.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CSD2X2
Product Name Drop-In Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 18000 Hz
Size 5.12 inch (130 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 320 ohms
Sensitivity 94 dB
Size 0.20 inch (5 mm)
View Details
W0v3 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details