Visual Sound, Inc. Drop-In Ceiling Speaker CSD1X2

Description
Bogen Communications, Inc. Bogen's Drop-In Ceiling Speakers are full-range speakers that allow for fast and easy installation. Just make one simple cut to the ceiling tile, lay the support rail crossbar across the ceiling grid, and drop the CSD1X2/CSD1X2VR into place. *One-piece assembly saves installation time, effort, and cost. *1' x 2' perforated grille over entire front. *8" cone speaker with 10 oz. magnet and tweeter, and 25/70V transformer. *5 power taps (4W, 2W, 1W, 1/2W, & 1/4W); selectable by rotary switch. *Complies with NFPA National Code 160b and UL-2043 - Report available.
Description
Bogen Communications, Inc. Bogen's Drop-In Ceiling Speakers are full-range speakers that allow for fast and easy installation. Just make one simple cut to the ceiling tile, lay the support rail crossbar across the ceiling grid, and drop the CSD1X2/CSD1X2VR into place. *One-piece assembly saves installation time, effort, and cost. *1' x 2' perforated grille over entire front. *8" cone speaker with 10 oz. magnet and tweeter, and 25/70V transformer. *5 power taps (4W, 2W, 1W, 1/2W, & 1/4W); selectable by rotary switch. *Complies with NFPA National Code 160b and UL-2043 - Report available.

Suppliers

Company
Product
Description
Supplier Links
Drop-In Ceiling Speaker - CSD1X2 - Visual Sound, Inc.
Broomall, PA, USA
Drop-In Ceiling Speaker
CSD1X2
Drop-In Ceiling Speaker CSD1X2
Bogen Communications, Inc. Bogen's Drop-In Ceiling Speakers are full-range speakers that allow for fast and easy installation. Just make one simple cut to the ceiling tile, lay the support rail crossbar across the ceiling grid, and drop the CSD1X2/CSD1X2VR into place. *One-piece assembly saves installation time, effort, and cost. *1' x 2' perforated grille over entire front. *8" cone speaker with 10 oz. magnet and tweeter, and 25/70V transformer. *5 power taps (4W, 2W, 1W, 1/2W, & 1/4W); selectable by rotary switch. *Complies with NFPA National Code 160b and UL-2043 - Report available.

Bogen Communications, Inc.

Bogen's Drop-In Ceiling Speakers are full-range speakers that allow for fast and easy installation. Just make one simple cut to the ceiling tile, lay the support rail crossbar across the ceiling grid, and drop the CSD1X2/CSD1X2VR into place. *One-piece assembly saves installation time, effort, and cost. *1' x 2' perforated grille over entire front. *8" cone speaker with 10 oz. magnet and tweeter, and 25/70V transformer. *5 power taps (4W, 2W, 1W, 1/2W, & 1/4W); selectable by rotary switch. *Complies with NFPA National Code 160b and UL-2043 - Report available.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CSD1X2
Product Name Drop-In Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542093 - RS Components, Ltd.
Specs
Size 0.59 inch (15 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details