Visual Sound, Inc. 800 Watt Power Amplifier CS 800H

Description
Peavey Electronics The CS® Series Power Amplifiers are known worldwide for their reliability. Building on the reputation of the CS® 800X and the CS® 1000X, these amplifiers are known worldwide for their reliability. 800 watts at 4 ohms bridged 400 watts per channel at 2 ohms 300 watts per channel at 4 ohms 250 watts per channel at 8 ohms 2-rack-space stereo power amp featuring DDT™ 2 variable crossovers 2 variable low pass filters Amp function switch Hi/Low/Full range LED indicators for input signal, DDT, temp protect and power Tri-colored signal LED arrays XLR and 1/4 inch combo connector Binding post and Speakon® output connectors Separate Speakon mono bridge output
Description
Peavey Electronics The CS® Series Power Amplifiers are known worldwide for their reliability. Building on the reputation of the CS® 800X and the CS® 1000X, these amplifiers are known worldwide for their reliability. 800 watts at 4 ohms bridged 400 watts per channel at 2 ohms 300 watts per channel at 4 ohms 250 watts per channel at 8 ohms 2-rack-space stereo power amp featuring DDT™ 2 variable crossovers 2 variable low pass filters Amp function switch Hi/Low/Full range LED indicators for input signal, DDT, temp protect and power Tri-colored signal LED arrays XLR and 1/4 inch combo connector Binding post and Speakon® output connectors Separate Speakon mono bridge output

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
800 Watt Power Amplifier
CS 800H
800 Watt Power Amplifier CS 800H
Peavey Electronics The CS® Series Power Amplifiers are known worldwide for their reliability. Building on the reputation of the CS® 800X and the CS® 1000X, these amplifiers are known worldwide for their reliability. 800 watts at 4 ohms bridged 400 watts per channel at 2 ohms 300 watts per channel at 4 ohms 250 watts per channel at 8 ohms 2-rack-space stereo power amp featuring DDT™ 2 variable crossovers 2 variable low pass filters Amp function switch Hi/Low/Full range LED indicators for input signal, DDT, temp protect and power Tri-colored signal LED arrays XLR and 1/4 inch combo connector Binding post and Speakon® output connectors Separate Speakon mono bridge output

Peavey Electronics

The CS® Series Power Amplifiers are known worldwide for their reliability.

Building on the reputation of the CS® 800X and the CS® 1000X, these amplifiers are known worldwide for their reliability.

  • 800 watts at 4 ohms bridged
  • 400 watts per channel at 2 ohms
  • 300 watts per channel at 4 ohms
  • 250 watts per channel at 8 ohms
  • 2-rack-space stereo power amp featuring DDT™
  • 2 variable crossovers
  • 2 variable low pass filters
  • Amp function switch Hi/Low/Full range
  • LED indicators for input signal, DDT, temp protect and power
  • Tri-colored signal LED arrays
  • XLR and 1/4 inch combo connector
  • Binding post and Speakon® output connectors
  • Separate Speakon mono bridge output
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CS 800H
Product Name 800 Watt Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Class-D Speaker Amplifier for Digital Input with Built-in DSP - BM5449MWV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 23 to ? dB
View Details