Visual Sound, Inc. UL-Listed Wide-Range Paging Speaker CS-64U

Description
TOA Electronics, Inc. - 6 W UL-Listed Wide-Range Paging Speaker TOA CS SERIES WIDE-RANGE PAGING SPEAKERS are ideal for indoor and outdoor commercial sound system applications for voice paging, background music and tone signaling distribution. Compared to traditional metal paging horns, CS Series speakers offer wider frequency range and superior sound quality. CS Series models include the CS-64/U (6 W), CS-154/U (15 W) and CS-304/U (30 W). Each includes a built-in 70.7V/100 V transformer with screwdriver-adjustab le power taps. All CS models are fully weather-resistant to withstand demanding environmental conditions with a sealed enclosure, full-range moisture-resistant cone speaker, stainless-steel mounting hardware and a protective mesh grille. The enclosure is also coated with polyurethane resin paint to resist the fading effects of prolonged exposure to ultraviolet light. The CS Series Wide-Range Paging Speakers are backed with a five year warranty. Also see the new SC Series Paging Horn Speakers.
Description
TOA Electronics, Inc. - 6 W UL-Listed Wide-Range Paging Speaker TOA CS SERIES WIDE-RANGE PAGING SPEAKERS are ideal for indoor and outdoor commercial sound system applications for voice paging, background music and tone signaling distribution. Compared to traditional metal paging horns, CS Series speakers offer wider frequency range and superior sound quality. CS Series models include the CS-64/U (6 W), CS-154/U (15 W) and CS-304/U (30 W). Each includes a built-in 70.7V/100 V transformer with screwdriver-adjustab le power taps. All CS models are fully weather-resistant to withstand demanding environmental conditions with a sealed enclosure, full-range moisture-resistant cone speaker, stainless-steel mounting hardware and a protective mesh grille. The enclosure is also coated with polyurethane resin paint to resist the fading effects of prolonged exposure to ultraviolet light. The CS Series Wide-Range Paging Speakers are backed with a five year warranty. Also see the new SC Series Paging Horn Speakers.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UL-Listed Wide-Range Paging Speaker
CS-64U
UL-Listed Wide-Range Paging Speaker CS-64U
TOA Electronics, Inc. - 6 W UL-Listed Wide-Range Paging Speaker TOA CS SERIES WIDE-RANGE PAGING SPEAKERS are ideal for indoor and outdoor commercial sound system applications for voice paging, background music and tone signaling distribution. Compared to traditional metal paging horns, CS Series speakers offer wider frequency range and superior sound quality. CS Series models include the CS-64/U (6 W), CS-154/U (15 W) and CS-304/U (30 W). Each includes a built-in 70.7V/100 V transformer with screwdriver-adjustab le power taps. All CS models are fully weather-resistant to withstand demanding environmental conditions with a sealed enclosure, full-range moisture-resistant cone speaker, stainless-steel mounting hardware and a protective mesh grille. The enclosure is also coated with polyurethane resin paint to resist the fading effects of prolonged exposure to ultraviolet light. The CS Series Wide-Range Paging Speakers are backed with a five year warranty. Also see the new SC Series Paging Horn Speakers.

TOA Electronics, Inc. - 6 W UL-Listed Wide-Range Paging Speaker

TOA CS SERIES WIDE-RANGE PAGING SPEAKERS are ideal for indoor and outdoor commercial sound system applications for voice paging, background music and tone signaling distribution. Compared to traditional metal paging horns, CS Series speakers offer wider frequency range and superior sound quality. CS Series models include the CS-64/U (6 W), CS-154/U (15 W) and CS-304/U (30 W). Each includes a built-in 70.7V/100 V transformer with screwdriver-adjustable power taps. All CS models are fully weather-resistant to withstand demanding environmental conditions with a sealed enclosure, full-range moisture-resistant cone speaker, stainless-steel mounting hardware and a protective mesh grille. The enclosure is also coated with polyurethane resin paint to resist the fading effects of prolonged exposure to ultraviolet light. The CS Series Wide-Range Paging Speakers are backed with a five year warranty. Also see the new SC Series Paging Horn Speakers.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CS-64U
Product Name UL-Listed Wide-Range Paging Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.07 inch (205 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 118 ohms
Sensitivity 95 dB
Size 0.20 inch (5 mm)
View Details