Visual Sound, Inc. 2-Rack-Space Stereo Power Amp CS 1400

Description
Peavey Electronics Building on the reputation of the world-famous Peavey CS® 800, which conquered the power amp market in the 1970s, the CS® Series is the global standard bearer for workhorse reliability. Over the years, these amps have benefited from some of Peavey's most popular audio innovations, including our exclusive DDT™ compression/anti-cli pping protection. With its 2RU design and power points up to 4080 watts, this latest evolution of the CS® Series is leaner, louder and lighter than ever. 2-rack-space stereo power amp featuring DDT™ 2 temperature-dependan t variable speed fans 700 watts (rms) per channel at 2 ohms 500 watts (rms) per channel at 4 ohms 330 watts per channel at 8 ohms 1400 watts at 4 ohms bridged 5-year warranty
Description
Peavey Electronics Building on the reputation of the world-famous Peavey CS® 800, which conquered the power amp market in the 1970s, the CS® Series is the global standard bearer for workhorse reliability. Over the years, these amps have benefited from some of Peavey's most popular audio innovations, including our exclusive DDT™ compression/anti-cli pping protection. With its 2RU design and power points up to 4080 watts, this latest evolution of the CS® Series is leaner, louder and lighter than ever. 2-rack-space stereo power amp featuring DDT™ 2 temperature-dependan t variable speed fans 700 watts (rms) per channel at 2 ohms 500 watts (rms) per channel at 4 ohms 330 watts per channel at 8 ohms 1400 watts at 4 ohms bridged 5-year warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2-Rack-Space Stereo Power Amp
CS 1400
2-Rack-Space Stereo Power Amp CS 1400
Peavey Electronics Building on the reputation of the world-famous Peavey CS® 800, which conquered the power amp market in the 1970s, the CS® Series is the global standard bearer for workhorse reliability. Over the years, these amps have benefited from some of Peavey's most popular audio innovations, including our exclusive DDT™ compression/anti-cli pping protection. With its 2RU design and power points up to 4080 watts, this latest evolution of the CS® Series is leaner, louder and lighter than ever. 2-rack-space stereo power amp featuring DDT™ 2 temperature-dependan t variable speed fans 700 watts (rms) per channel at 2 ohms 500 watts (rms) per channel at 4 ohms 330 watts per channel at 8 ohms 1400 watts at 4 ohms bridged 5-year warranty

Peavey Electronics

Building on the reputation of the world-famous Peavey CS® 800, which conquered the power amp market in the 1970s, the CS® Series is the global standard bearer for workhorse reliability. Over the years, these amps have benefited from some of Peavey's most popular audio innovations, including our exclusive DDT™ compression/anti-clipping protection. With its 2RU design and power points up to 4080 watts, this latest evolution of the CS® Series is leaner, louder and lighter than ever.

  • 2-rack-space stereo power amp featuring DDT™
  • 2 temperature-dependant variable speed fans
  • 700 watts (rms) per channel at 2 ohms
  • 500 watts (rms) per channel at 4 ohms
  • 330 watts per channel at 8 ohms
  • 1400 watts at 4 ohms bridged
  • 5-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CS 1400
Product Name 2-Rack-Space Stereo Power Amp
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY543 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details