Visual Sound, Inc. CresFiber® 8G Single-Mode Fiber Optic Cable, plenum CRESFIBER8G-SM-P

Description
Crestron Electronics, Inc. Crestron CresFiber 8G SM is single-mode step-index fiber optic cable for use with long-distance DigitalMedia 8G SMF solutions. High-performance CresFiber 8G SM is single-mode step-index fiber optic cable engineered by Crestron® to support long-distance DigitalMedia™ cable runs in large buildings, campuses, and municipalities. CresFiber 8G SM guarantees consistent performance over cable runs up to 12 km (7.5 miles) for DigitalMedia 8G™ Single-Mode Fiber (DM 8G® SMF) solutions and other single-mode fiber applications.[1] It is tested to wavelengths up to 1550 nm and meets the requirements of ITU-T G.652.D. CresFiber 8G SM provides two individually jacketed fiber strands in a composite side-by-side "zip-cord" construction. This duplex configuration affords a complete DM 8G SMF solution with send and return channels in one cable. It is also ideal for individual DM 8G SMF wire runs where a spare backup fiber strand is desired. Zip-cord cable construction helps simplify termination, eliminating any need for a separate breakout assembly or intermediary splice. CresFiber 8G SM is plenum-rated for use in an environmental air-handling space. It is sold in 2 km (6561 ft) spools. Meter markers are printed on the outer jacket making it easy to determine the exact length of each cable run when commissioning the installed system. Termination of CresFiber 8G SM cable can be accomplished using Crestron CRESFIBER-SM-CONN-LC -12 connectors and the CRESFIBER-TK termination kit.
Description
Crestron Electronics, Inc. Crestron CresFiber 8G SM is single-mode step-index fiber optic cable for use with long-distance DigitalMedia 8G SMF solutions. High-performance CresFiber 8G SM is single-mode step-index fiber optic cable engineered by Crestron® to support long-distance DigitalMedia™ cable runs in large buildings, campuses, and municipalities. CresFiber 8G SM guarantees consistent performance over cable runs up to 12 km (7.5 miles) for DigitalMedia 8G™ Single-Mode Fiber (DM 8G® SMF) solutions and other single-mode fiber applications.[1] It is tested to wavelengths up to 1550 nm and meets the requirements of ITU-T G.652.D. CresFiber 8G SM provides two individually jacketed fiber strands in a composite side-by-side "zip-cord" construction. This duplex configuration affords a complete DM 8G SMF solution with send and return channels in one cable. It is also ideal for individual DM 8G SMF wire runs where a spare backup fiber strand is desired. Zip-cord cable construction helps simplify termination, eliminating any need for a separate breakout assembly or intermediary splice. CresFiber 8G SM is plenum-rated for use in an environmental air-handling space. It is sold in 2 km (6561 ft) spools. Meter markers are printed on the outer jacket making it easy to determine the exact length of each cable run when commissioning the installed system. Termination of CresFiber 8G SM cable can be accomplished using Crestron CRESFIBER-SM-CONN-LC -12 connectors and the CRESFIBER-TK termination kit.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
CresFiber® 8G Single-Mode Fiber Optic Cable, plenum
CRESFIBER8G-SM-P
CresFiber® 8G Single-Mode Fiber Optic Cable, plenum CRESFIBER8G-SM-P
Crestron Electronics, Inc. Crestron CresFiber 8G SM is single-mode step-index fiber optic cable for use with long-distance DigitalMedia 8G SMF solutions. High-performance CresFiber 8G SM is single-mode step-index fiber optic cable engineered by Crestron® to support long-distance DigitalMedia™ cable runs in large buildings, campuses, and municipalities. CresFiber 8G SM guarantees consistent performance over cable runs up to 12 km (7.5 miles) for DigitalMedia 8G™ Single-Mode Fiber (DM 8G® SMF) solutions and other single-mode fiber applications.[1] It is tested to wavelengths up to 1550 nm and meets the requirements of ITU-T G.652.D. CresFiber 8G SM provides two individually jacketed fiber strands in a composite side-by-side "zip-cord" construction. This duplex configuration affords a complete DM 8G SMF solution with send and return channels in one cable. It is also ideal for individual DM 8G SMF wire runs where a spare backup fiber strand is desired. Zip-cord cable construction helps simplify termination, eliminating any need for a separate breakout assembly or intermediary splice. CresFiber 8G SM is plenum-rated for use in an environmental air-handling space. It is sold in 2 km (6561 ft) spools. Meter markers are printed on the outer jacket making it easy to determine the exact length of each cable run when commissioning the installed system. Termination of CresFiber 8G SM cable can be accomplished using Crestron CRESFIBER-SM-CONN-LC -12 connectors and the CRESFIBER-TK termination kit.

Crestron Electronics, Inc.

Crestron CresFiber 8G SM is single-mode step-index fiber optic cable for use with long-distance DigitalMedia 8G SMF solutions.

High-performance CresFiber 8G SM is single-mode step-index fiber optic cable engineered by Crestron® to support long-distance DigitalMedia™ cable runs in large buildings, campuses, and municipalities. CresFiber 8G SM guarantees consistent performance over cable runs up to 12 km (7.5 miles) for DigitalMedia 8G™ Single-Mode Fiber (DM 8G® SMF) solutions and other single-mode fiber applications.[1] It is tested to wavelengths up to 1550 nm and meets the requirements of ITU-T G.652.D. CresFiber 8G SM provides two individually jacketed fiber strands in a composite side-by-side "zip-cord" construction. This duplex configuration affords a complete DM 8G SMF solution with send and return channels in one cable. It is also ideal for individual DM 8G SMF wire runs where a spare backup fiber strand is desired. Zip-cord cable construction helps simplify termination, eliminating any need for a separate breakout assembly or intermediary splice. CresFiber 8G SM is plenum-rated for use in an environmental air-handling space. It is sold in 2 km (6561 ft) spools. Meter markers are printed on the outer jacket making it easy to determine the exact length of each cable run when commissioning the installed system. Termination of CresFiber 8G SM cable can be accomplished using Crestron CRESFIBER-SM-CONN-LC-12 connectors and the CRESFIBER-TK termination kit.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number CRESFIBER8G-SM-P
Product Name CresFiber® 8G Single-Mode Fiber Optic Cable, plenum
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 1213939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; SC; Sc
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M4-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers