Visual Sound, Inc. CresFiber® Simplex Fiber Optic Cable Assembly, 50/125, SC, Plenum CRESFIBER-SINGLE-SC-P

Description
Crestron Electronics, Inc. A professional-grade pre-terminated multimode fiber optic patch cable for use with Crestron HDMI™ over Fiber signal extenders and other products. Crestron CresFiber® patch cables are designed to deliver the highest performance for use with our HDMI™ over Fiber signal extenders, as well as DigitalMedia™ and other signal distribution solutions. CresFiber cables are ideal for patching between devices within an equipment rack, or running through walls and ceilings. They are even plenum-rated for use in an environmental air-handling space without requiring conduit. The CRESFIBER-SINGLE-SC- P model is a single-strand (simplex) version, available in six different lengths from 1.5 to 30 feet (0.46 to 9.1 m). See also CRESFIBER-SINGLE-SC- ARMORED-P for longer lengths, or see CRESFIBER-DUAL-SC-P for applications requiring dual fiber strands (duplex). Crestron® Certified pre-terminated SC fiber optic cables High-bandwidth, low loss performance for digital AV and control applications For use with Crestron HDMI™ over Fiber, DigitalMedia™, and other signal distribution systems Class 3 rated for installation in walls and ceilings Flame-retardant plenum-rated jacket Available in 1.5, 3, 6, 12, 20, and 30 feet lengths
Description
Crestron Electronics, Inc. A professional-grade pre-terminated multimode fiber optic patch cable for use with Crestron HDMI™ over Fiber signal extenders and other products. Crestron CresFiber® patch cables are designed to deliver the highest performance for use with our HDMI™ over Fiber signal extenders, as well as DigitalMedia™ and other signal distribution solutions. CresFiber cables are ideal for patching between devices within an equipment rack, or running through walls and ceilings. They are even plenum-rated for use in an environmental air-handling space without requiring conduit. The CRESFIBER-SINGLE-SC- P model is a single-strand (simplex) version, available in six different lengths from 1.5 to 30 feet (0.46 to 9.1 m). See also CRESFIBER-SINGLE-SC- ARMORED-P for longer lengths, or see CRESFIBER-DUAL-SC-P for applications requiring dual fiber strands (duplex). Crestron® Certified pre-terminated SC fiber optic cables High-bandwidth, low loss performance for digital AV and control applications For use with Crestron HDMI™ over Fiber, DigitalMedia™, and other signal distribution systems Class 3 rated for installation in walls and ceilings Flame-retardant plenum-rated jacket Available in 1.5, 3, 6, 12, 20, and 30 feet lengths

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
CresFiber® Simplex Fiber Optic Cable Assembly, 50/125, SC, Plenum
CRESFIBER-SINGLE-SC-P
CresFiber® Simplex Fiber Optic Cable Assembly, 50/125, SC, Plenum CRESFIBER-SINGLE-SC-P
Crestron Electronics, Inc. A professional-grade pre-terminated multimode fiber optic patch cable for use with Crestron HDMI™ over Fiber signal extenders and other products. Crestron CresFiber® patch cables are designed to deliver the highest performance for use with our HDMI™ over Fiber signal extenders, as well as DigitalMedia™ and other signal distribution solutions. CresFiber cables are ideal for patching between devices within an equipment rack, or running through walls and ceilings. They are even plenum-rated for use in an environmental air-handling space without requiring conduit. The CRESFIBER-SINGLE-SC- P model is a single-strand (simplex) version, available in six different lengths from 1.5 to 30 feet (0.46 to 9.1 m). See also CRESFIBER-SINGLE-SC- ARMORED-P for longer lengths, or see CRESFIBER-DUAL-SC-P for applications requiring dual fiber strands (duplex). Crestron® Certified pre-terminated SC fiber optic cables High-bandwidth, low loss performance for digital AV and control applications For use with Crestron HDMI™ over Fiber, DigitalMedia™, and other signal distribution systems Class 3 rated for installation in walls and ceilings Flame-retardant plenum-rated jacket Available in 1.5, 3, 6, 12, 20, and 30 feet lengths

Crestron Electronics, Inc.

A professional-grade pre-terminated multimode fiber optic patch cable for use with Crestron HDMI™ over Fiber signal extenders and other products.

Crestron CresFiber® patch cables are designed to deliver the highest performance for use with our HDMI™ over Fiber signal extenders, as well as DigitalMedia™ and other signal distribution solutions. CresFiber cables are ideal for patching between devices within an equipment rack, or running through walls and ceilings. They are even plenum-rated for use in an environmental air-handling space without requiring conduit. The CRESFIBER-SINGLE-SC-P model is a single-strand (simplex) version, available in six different lengths from 1.5 to 30 feet (0.46 to 9.1 m). See also CRESFIBER-SINGLE-SC-ARMORED-P for longer lengths, or see CRESFIBER-DUAL-SC-P for applications requiring dual fiber strands (duplex).

  • Crestron® Certified pre-terminated SC fiber optic cables
  • High-bandwidth, low loss performance for digital AV and control applications
  • For use with Crestron HDMI™ over Fiber, DigitalMedia™, and other signal distribution systems
  • Class 3 rated for installation in walls and ceilings
  • Flame-retardant plenum-rated jacket
  • Available in 1.5, 3, 6, 12, 20, and 30 feet lengths
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number CRESFIBER-SINGLE-SC-P
Product Name CresFiber® Simplex Fiber Optic Cable Assembly, 50/125, SC, Plenum
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OS2
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details