Visual Sound, Inc. Contractor Precision Series Class-H Power Amplifier CPS 2.6 MK II

Description
Electro-Voice The next generation of Contractor Precision Series two-channel amplifiers provide flexibility and reliability for the professional installation business. Designed for the contractor, the CPS 2.6 MK II feature 2-RU chassis, Phoenix-type connectors for inputs and outputs, pre-programmable power-on delay, easy power-on via remote contact closures, rear panel attenuators, and a switchable 50 Hz high-pass filter (HPF). Various optional signal processing modules include 50 Hz and 800 Hz crossovers for cinema systems as well as the XHP Variable high-pass module for ZX, Sx and EVID loudspeakers. Like the CPS multi-channel amplifiers, the CPS 2.6 MK II also includes a module slot for the RCM-810 remote-control module, enabling networking features for system diagnostics and control via IRIS-Net software.
Description
Electro-Voice The next generation of Contractor Precision Series two-channel amplifiers provide flexibility and reliability for the professional installation business. Designed for the contractor, the CPS 2.6 MK II feature 2-RU chassis, Phoenix-type connectors for inputs and outputs, pre-programmable power-on delay, easy power-on via remote contact closures, rear panel attenuators, and a switchable 50 Hz high-pass filter (HPF). Various optional signal processing modules include 50 Hz and 800 Hz crossovers for cinema systems as well as the XHP Variable high-pass module for ZX, Sx and EVID loudspeakers. Like the CPS multi-channel amplifiers, the CPS 2.6 MK II also includes a module slot for the RCM-810 remote-control module, enabling networking features for system diagnostics and control via IRIS-Net software.

Suppliers

Company
Product
Description
Supplier Links
Contractor Precision Series Class-H Power Amplifier - CPS 2.6 MK II - Visual Sound, Inc.
Broomall, PA, USA
Contractor Precision Series Class-H Power Amplifier
CPS 2.6 MK II
Contractor Precision Series Class-H Power Amplifier CPS 2.6 MK II
Electro-Voice The next generation of Contractor Precision Series two-channel amplifiers provide flexibility and reliability for the professional installation business. Designed for the contractor, the CPS 2.6 MK II feature 2-RU chassis, Phoenix-type connectors for inputs and outputs, pre-programmable power-on delay, easy power-on via remote contact closures, rear panel attenuators, and a switchable 50 Hz high-pass filter (HPF). Various optional signal processing modules include 50 Hz and 800 Hz crossovers for cinema systems as well as the XHP Variable high-pass module for ZX, Sx and EVID loudspeakers. Like the CPS multi-channel amplifiers, the CPS 2.6 MK II also includes a module slot for the RCM-810 remote-control module, enabling networking features for system diagnostics and control via IRIS-Net software.

Electro-Voice

The next generation of Contractor Precision Series two-channel amplifiers provide flexibility and reliability for the professional installation business. Designed for the contractor, the CPS 2.6 MK II feature 2-RU chassis, Phoenix-type connectors for inputs and outputs, pre-programmable power-on delay, easy power-on via remote contact closures, rear panel attenuators, and a switchable 50 Hz high-pass filter (HPF).
Various optional signal processing modules include 50 Hz and 800 Hz crossovers for cinema systems as well as the XHP Variable high-pass module for ZX, Sx and EVID loudspeakers.
Like the CPS multi-channel amplifiers, the CPS 2.6 MK II also includes a module slot for the RCM-810 remote-control module, enabling networking features for system diagnostics and control via IRIS-Net software.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CPS 2.6 MK II
Product Name Contractor Precision Series Class-H Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details
Preamps with Built-in ALC - BA3308F - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Type Preamplifier
Output Gain 80 dB
View Details