Visual Sound, Inc. Three-way, full-range, bass ported loudspeaker system CPL46

Description
Community Professional Loudspeakers The CPL46 is a versatile, three-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered to match... The CPL46 is a versatile, three-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered to match your specific applications. The 60 x 40 HF horn is rotatable for narrower horizontal coverage or for vertical mounting. CPL systems may be ordered with a variety of finishes - black Tuf-Coat™ finish with a black perforated steel grille, white Tuf-Coat™ finish with removable white grille cloth covering the grille, and unfinished wood surface with removable brown grille cloth covering the metal grille. Five year limited warranty. Black, White Tuf-Coat™, or Unfinished Exterior 1" Titanium HF With 3 Position Level Switch 60°H x 40°V Pattern Rotatable Horn Passive or Biamp Operating Modes PowerSense™ DDP (Dynamic Driver Protection) Small Profile Trapezoidal Enclosure for Tight Spaces Load-rated 3/8" Rigging Points No Handles for Clean Appearance Barrier Strip Input on Steel Input Panel
Description
Community Professional Loudspeakers The CPL46 is a versatile, three-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered to match... The CPL46 is a versatile, three-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered to match your specific applications. The 60 x 40 HF horn is rotatable for narrower horizontal coverage or for vertical mounting. CPL systems may be ordered with a variety of finishes - black Tuf-Coat™ finish with a black perforated steel grille, white Tuf-Coat™ finish with removable white grille cloth covering the grille, and unfinished wood surface with removable brown grille cloth covering the metal grille. Five year limited warranty. Black, White Tuf-Coat™, or Unfinished Exterior 1" Titanium HF With 3 Position Level Switch 60°H x 40°V Pattern Rotatable Horn Passive or Biamp Operating Modes PowerSense™ DDP (Dynamic Driver Protection) Small Profile Trapezoidal Enclosure for Tight Spaces Load-rated 3/8" Rigging Points No Handles for Clean Appearance Barrier Strip Input on Steel Input Panel

Suppliers

Company
Product
Description
Supplier Links
Three-way, full-range, bass ported loudspeaker system - CPL46 - Visual Sound, Inc.
Broomall, PA, USA
Three-way, full-range, bass ported loudspeaker system
CPL46
Three-way, full-range, bass ported loudspeaker system CPL46
Community Professional Loudspeakers The CPL46 is a versatile, three-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered to match... The CPL46 is a versatile, three-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered to match your specific applications. The 60 x 40 HF horn is rotatable for narrower horizontal coverage or for vertical mounting. CPL systems may be ordered with a variety of finishes - black Tuf-Coat™ finish with a black perforated steel grille, white Tuf-Coat™ finish with removable white grille cloth covering the grille, and unfinished wood surface with removable brown grille cloth covering the metal grille. Five year limited warranty. Black, White Tuf-Coat™, or Unfinished Exterior 1" Titanium HF With 3 Position Level Switch 60°H x 40°V Pattern Rotatable Horn Passive or Biamp Operating Modes PowerSense™ DDP (Dynamic Driver Protection) Small Profile Trapezoidal Enclosure for Tight Spaces Load-rated 3/8" Rigging Points No Handles for Clean Appearance Barrier Strip Input on Steel Input Panel

Community Professional Loudspeakers

The CPL46 is a versatile, three-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered to match...

The CPL46 is a versatile, three-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered to match your specific applications. The 60 x 40 HF horn is rotatable for narrower horizontal coverage or for vertical mounting. CPL systems may be ordered with a variety of finishes - black Tuf-Coat™ finish with a black perforated steel grille, white Tuf-Coat™ finish with removable white grille cloth covering the grille, and unfinished wood surface with removable brown grille cloth covering the metal grille. Five year limited warranty.

  • Black, White Tuf-Coat™, or Unfinished Exterior
  • 1" Titanium HF With 3 Position Level Switch
  • 60°H x 40°V Pattern Rotatable Horn
  • Passive or Biamp Operating Modes
  • PowerSense™ DDP (Dynamic Driver Protection)
  • Small Profile Trapezoidal Enclosure for Tight Spaces
  • Load-rated 3/8" Rigging Points
  • No Handles for Clean Appearance
  • Barrier Strip Input on Steel Input Panel
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CPL46
Product Name Three-way, full-range, bass ported loudspeaker system
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1055 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details