Visual Sound, Inc. Two-way, full-range, 12-inch 60 x 40 degree bass ported loudspeaker system CPL42-64

Description
Community Professional Loudspeakers The CPL42 is a small and versatile, two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered ... The CPL42 is a small and versatile, two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered to match your specific applications. There is a choice of two HF horns for the CPL42. The 90 x 40 (CPL42-94) and the 60 x 40 (CP42- 64) horns are both rotatable for narrower horizontal coverage or for vertical mounting. CPL systems may be ordered with a variety of Tuf-Coat™ finishes - black, with a black perforated steel grille, white with removable white grille cloth covering the grille, and unfinished wood, with removable brown grille cloth covering the metal grille. Five year limited warranty. Black, White Tuf-Coat™, or Unfinished Exterior 1" Titanium HF with 3 Position Level Switch 60° H x 40° V Rotatable Horn Pattern Passive and Biamp Operating Modes PowerSense™ DDP (Dynamic Driver Protection) Small Profile Trapezoidal Enclosure For Tight Spaces Load-rated 3/8" Rigging Points No Handles for Clean Appearance Barrier Strip Input on Steel Input Panel
Description
Community Professional Loudspeakers The CPL42 is a small and versatile, two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered ... The CPL42 is a small and versatile, two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered to match your specific applications. There is a choice of two HF horns for the CPL42. The 90 x 40 (CPL42-94) and the 60 x 40 (CP42- 64) horns are both rotatable for narrower horizontal coverage or for vertical mounting. CPL systems may be ordered with a variety of Tuf-Coat™ finishes - black, with a black perforated steel grille, white with removable white grille cloth covering the grille, and unfinished wood, with removable brown grille cloth covering the metal grille. Five year limited warranty. Black, White Tuf-Coat™, or Unfinished Exterior 1" Titanium HF with 3 Position Level Switch 60° H x 40° V Rotatable Horn Pattern Passive and Biamp Operating Modes PowerSense™ DDP (Dynamic Driver Protection) Small Profile Trapezoidal Enclosure For Tight Spaces Load-rated 3/8" Rigging Points No Handles for Clean Appearance Barrier Strip Input on Steel Input Panel

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Two-way, full-range, 12-inch 60 x 40 degree bass ported loudspeaker system
CPL42-64
Two-way, full-range, 12-inch 60 x 40 degree bass ported loudspeaker system CPL42-64
Community Professional Loudspeakers The CPL42 is a small and versatile, two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered ... The CPL42 is a small and versatile, two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered to match your specific applications. There is a choice of two HF horns for the CPL42. The 90 x 40 (CPL42-94) and the 60 x 40 (CP42- 64) horns are both rotatable for narrower horizontal coverage or for vertical mounting. CPL systems may be ordered with a variety of Tuf-Coat™ finishes - black, with a black perforated steel grille, white with removable white grille cloth covering the grille, and unfinished wood, with removable brown grille cloth covering the metal grille. Five year limited warranty. Black, White Tuf-Coat™, or Unfinished Exterior 1" Titanium HF with 3 Position Level Switch 60° H x 40° V Rotatable Horn Pattern Passive and Biamp Operating Modes PowerSense™ DDP (Dynamic Driver Protection) Small Profile Trapezoidal Enclosure For Tight Spaces Load-rated 3/8" Rigging Points No Handles for Clean Appearance Barrier Strip Input on Steel Input Panel

Community Professional Loudspeakers

The CPL42 is a small and versatile, two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered ...

The CPL42 is a small and versatile, two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered to match your specific applications. There is a choice of two HF horns for the CPL42. The 90 x 40 (CPL42-94) and the 60 x 40 (CP42- 64) horns are both rotatable for narrower horizontal coverage or for vertical mounting. CPL systems may be ordered with a variety of Tuf-Coat™ finishes - black, with a black perforated steel grille, white with removable white grille cloth covering the grille, and unfinished wood, with removable brown grille cloth covering the metal grille. Five year limited warranty.

  • Black, White Tuf-Coat™, or Unfinished Exterior
  • 1" Titanium HF with 3 Position Level Switch
  • 60° H x 40° V Rotatable Horn Pattern
  • Passive and Biamp Operating Modes
  • PowerSense™ DDP (Dynamic Driver Protection)
  • Small Profile Trapezoidal Enclosure For Tight Spaces
  • Load-rated 3/8" Rigging Points
  • No Handles for Clean Appearance
  • Barrier Strip Input on Steel Input Panel
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CPL42-64
Product Name Two-way, full-range, 12-inch 60 x 40 degree bass ported loudspeaker system
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1316-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.17 g (0.01 oz)
View Details
2 suppliers