Visual Sound, Inc. Two-way, full-range, ultra compact magnetically shielded systems CPL27

Description
Community Professional Loudspeakers The CPL27 is an ultra-compact, two-way full-range loudspeaker system with two 8 in. LF drivers and one 1 in. dome HF driver coaxially mounted to the upper LF driver. This direct radiating loudspeaker ... The CPL27 is an ultra-compact, two-way full-range loudspeaker system with two 8 in. LF drivers and one 1 in. dome HF driver coaxially mounted to the upper LF driver. This direct radiating loudspeaker is engineered for systems where high performance, cost-effectiveness and versatility are needed in a small package. The ultra-compact CPL loudspeakers are optimized for background / foreground music systems with enhanced announcement capability. Ultra-compact CPL systems have an integral steel mounting yoke and are available in either a white or black finish. They may be ordered with a 70V option that includes a 120 W transformer with taps at 120 W, 60 W, 30 W, and 15 W. Five year limited warranty. Magnetically shielded for A/V Low "Q" Dispersion Coaxially Mounted HF Driver PowerSense™ DDP Ultra Compact Trapezoidal Enclosure Easy Mounting with Included Yoke
Description
Community Professional Loudspeakers The CPL27 is an ultra-compact, two-way full-range loudspeaker system with two 8 in. LF drivers and one 1 in. dome HF driver coaxially mounted to the upper LF driver. This direct radiating loudspeaker ... The CPL27 is an ultra-compact, two-way full-range loudspeaker system with two 8 in. LF drivers and one 1 in. dome HF driver coaxially mounted to the upper LF driver. This direct radiating loudspeaker is engineered for systems where high performance, cost-effectiveness and versatility are needed in a small package. The ultra-compact CPL loudspeakers are optimized for background / foreground music systems with enhanced announcement capability. Ultra-compact CPL systems have an integral steel mounting yoke and are available in either a white or black finish. They may be ordered with a 70V option that includes a 120 W transformer with taps at 120 W, 60 W, 30 W, and 15 W. Five year limited warranty. Magnetically shielded for A/V Low "Q" Dispersion Coaxially Mounted HF Driver PowerSense™ DDP Ultra Compact Trapezoidal Enclosure Easy Mounting with Included Yoke

Suppliers

Company
Product
Description
Supplier Links
Two-way, full-range, ultra compact magnetically shielded systems - CPL27 - Visual Sound, Inc.
Broomall, PA, USA
Two-way, full-range, ultra compact magnetically shielded systems
CPL27
Two-way, full-range, ultra compact magnetically shielded systems CPL27
Community Professional Loudspeakers The CPL27 is an ultra-compact, two-way full-range loudspeaker system with two 8 in. LF drivers and one 1 in. dome HF driver coaxially mounted to the upper LF driver. This direct radiating loudspeaker ... The CPL27 is an ultra-compact, two-way full-range loudspeaker system with two 8 in. LF drivers and one 1 in. dome HF driver coaxially mounted to the upper LF driver. This direct radiating loudspeaker is engineered for systems where high performance, cost-effectiveness and versatility are needed in a small package. The ultra-compact CPL loudspeakers are optimized for background / foreground music systems with enhanced announcement capability. Ultra-compact CPL systems have an integral steel mounting yoke and are available in either a white or black finish. They may be ordered with a 70V option that includes a 120 W transformer with taps at 120 W, 60 W, 30 W, and 15 W. Five year limited warranty. Magnetically shielded for A/V Low "Q" Dispersion Coaxially Mounted HF Driver PowerSense™ DDP Ultra Compact Trapezoidal Enclosure Easy Mounting with Included Yoke

Community Professional Loudspeakers

The CPL27 is an ultra-compact, two-way full-range loudspeaker system with two 8 in. LF drivers and one 1 in. dome HF driver coaxially mounted to the upper LF driver. This direct radiating loudspeaker ...

The CPL27 is an ultra-compact, two-way full-range loudspeaker system with two 8 in. LF drivers and one 1 in. dome HF driver coaxially mounted to the upper LF driver. This direct radiating loudspeaker is engineered for systems where high performance, cost-effectiveness and versatility are needed in a small package. The ultra-compact CPL loudspeakers are optimized for background / foreground music systems with enhanced announcement capability. Ultra-compact CPL systems have an integral steel mounting yoke and are available in either a white or black finish. They may be ordered with a 70V option that includes a 120 W transformer with taps at 120 W, 60 W, 30 W, and 15 W. Five year limited warranty.

  • Magnetically shielded for A/V
  • Low "Q" Dispersion
  • Coaxially Mounted HF Driver
  • PowerSense™ DDP
  • Ultra Compact Trapezoidal Enclosure
  • Easy Mounting with Included Yoke
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CPL27
Product Name Two-way, full-range, ultra compact magnetically shielded systems
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Speakers - 526985 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details