Visual Sound, Inc. Commercial Power Amplifier CPA130

Description
Biamp Systems, Inc. CPA130 dual-channel power amplifiers are designed to supply reliable service in permanent installations. CPA130 amplifiers have complete short-circuit and thermal protection with automatic reset. Barrier strip input and 5-way binding post output connectors provide trouble free, dependable connections. CPA130 amplifiers are passively cooled for quiet operation, without fan noise or filter maintenance. CPA130 amplifiers are covered by a five-year warranty. Balanced inputs on barrier strip terminals 65 watts/channel @ 4 ohms (stereo) 40 watts/channel @ 8 ohms (stereo) 130 watts @ 8 ohms (mono bridge) Peak indicators on each channel Detented level controls (front or rear mounting) Complete short-circuit and thermal protection Turn-on muting to prevent "thumping" Selectable stereo or mono bridge operation Internal jumpers select HPF (18dB/octave @ 180Hz) Passively cooled (no fan noise or maintenance) Optional distribution autoformers (rear panel mounting) Covered by Biamp Systems' five-year warranty
Description
Biamp Systems, Inc. CPA130 dual-channel power amplifiers are designed to supply reliable service in permanent installations. CPA130 amplifiers have complete short-circuit and thermal protection with automatic reset. Barrier strip input and 5-way binding post output connectors provide trouble free, dependable connections. CPA130 amplifiers are passively cooled for quiet operation, without fan noise or filter maintenance. CPA130 amplifiers are covered by a five-year warranty. Balanced inputs on barrier strip terminals 65 watts/channel @ 4 ohms (stereo) 40 watts/channel @ 8 ohms (stereo) 130 watts @ 8 ohms (mono bridge) Peak indicators on each channel Detented level controls (front or rear mounting) Complete short-circuit and thermal protection Turn-on muting to prevent "thumping" Selectable stereo or mono bridge operation Internal jumpers select HPF (18dB/octave @ 180Hz) Passively cooled (no fan noise or maintenance) Optional distribution autoformers (rear panel mounting) Covered by Biamp Systems' five-year warranty

Suppliers

Company
Product
Description
Supplier Links
Commercial Power Amplifier - CPA130 - Visual Sound, Inc.
Broomall, PA, USA
Commercial Power Amplifier
CPA130
Commercial Power Amplifier CPA130
Biamp Systems, Inc. CPA130 dual-channel power amplifiers are designed to supply reliable service in permanent installations. CPA130 amplifiers have complete short-circuit and thermal protection with automatic reset. Barrier strip input and 5-way binding post output connectors provide trouble free, dependable connections. CPA130 amplifiers are passively cooled for quiet operation, without fan noise or filter maintenance. CPA130 amplifiers are covered by a five-year warranty. Balanced inputs on barrier strip terminals 65 watts/channel @ 4 ohms (stereo) 40 watts/channel @ 8 ohms (stereo) 130 watts @ 8 ohms (mono bridge) Peak indicators on each channel Detented level controls (front or rear mounting) Complete short-circuit and thermal protection Turn-on muting to prevent "thumping" Selectable stereo or mono bridge operation Internal jumpers select HPF (18dB/octave @ 180Hz) Passively cooled (no fan noise or maintenance) Optional distribution autoformers (rear panel mounting) Covered by Biamp Systems' five-year warranty

Biamp Systems, Inc.

CPA130 dual-channel power amplifiers are designed to supply reliable service in permanent installations. CPA130 amplifiers have complete short-circuit and thermal protection with automatic reset. Barrier strip input and 5-way binding post output connectors provide trouble free, dependable connections. CPA130 amplifiers are passively cooled for quiet operation, without fan noise or filter maintenance. CPA130 amplifiers are covered by a five-year warranty.

  • Balanced inputs on barrier strip terminals
  • 65 watts/channel @ 4 ohms (stereo)
  • 40 watts/channel @ 8 ohms (stereo)
  • 130 watts @ 8 ohms (mono bridge)
  • Peak indicators on each channel
  • Detented level controls (front or rear mounting)
  • Complete short-circuit and thermal protection
  • Turn-on muting to prevent "thumping"
  • Selectable stereo or mono bridge operation
  • Internal jumpers select HPF (18dB/octave @ 180Hz)
  • Passively cooled (no fan noise or maintenance)
  • Optional distribution autoformers (rear panel mounting)
  • Covered by Biamp Systems' five-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CPA130
Product Name Commercial Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details
3-Channel Class D System Amplifier, 75 W x 2 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - XD500/3 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details