Visual Sound, Inc. High-Performance, Dual-Channel, Commercial Audio Amplifier CP700

Description
Atlas Sound A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP700 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding reliability as well as extended frequency response (-3dB @ 30Hz - 70.7V output through transformer) Now you can have the peace of mind that systems specified with the CP700 will have true transformer output isolation, a feature that previously may have not been affordable due to the cost of quality external transformers. CP700's two independent channels ensure maximum channel separation and ultra low distortion figures while providing years of faithful service. Whether your application is a large distributed constant voltage sound system or a high SPL sound reinforcement system, the Atlas Sound CP700 is the perfect answer for high power/low cost amplification needs.
Description
Atlas Sound A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP700 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding reliability as well as extended frequency response (-3dB @ 30Hz - 70.7V output through transformer) Now you can have the peace of mind that systems specified with the CP700 will have true transformer output isolation, a feature that previously may have not been affordable due to the cost of quality external transformers. CP700's two independent channels ensure maximum channel separation and ultra low distortion figures while providing years of faithful service. Whether your application is a large distributed constant voltage sound system or a high SPL sound reinforcement system, the Atlas Sound CP700 is the perfect answer for high power/low cost amplification needs.

Suppliers

Company
Product
Description
Supplier Links
High-Performance, Dual-Channel, Commercial Audio Amplifier - CP700 - Visual Sound, Inc.
Broomall, PA, USA
High-Performance, Dual-Channel, Commercial Audio Amplifier
CP700
High-Performance, Dual-Channel, Commercial Audio Amplifier CP700
Atlas Sound A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP700 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding reliability as well as extended frequency response (-3dB @ 30Hz - 70.7V output through transformer) Now you can have the peace of mind that systems specified with the CP700 will have true transformer output isolation, a feature that previously may have not been affordable due to the cost of quality external transformers. CP700's two independent channels ensure maximum channel separation and ultra low distortion figures while providing years of faithful service. Whether your application is a large distributed constant voltage sound system or a high SPL sound reinforcement system, the Atlas Sound CP700 is the perfect answer for high power/low cost amplification needs.

Atlas Sound

A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP700 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding reliability as well as extended frequency response (-3dB @ 30Hz - 70.7V output through transformer)
Now you can have the peace of mind that systems specified with the CP700 will have true transformer output isolation, a feature that previously may have not been affordable due to the cost of quality external transformers.
CP700's two independent channels ensure maximum channel separation and ultra low distortion figures while providing years of faithful service.
Whether your application is a large distributed constant voltage sound system or a high SPL sound reinforcement system, the Atlas Sound CP700 is the perfect answer for high power/low cost amplification needs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CP700
Product Name High-Performance, Dual-Channel, Commercial Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details