Visual Sound, Inc. High-Performance, Dual-Channel, Commercial Audio Amplifier CP400

Description
Atlas Sound A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP400 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding reliability as well as extended frequency response (-3dB @ 30Hz - 16kHz via transformer output) Now you can have the peace of mind that systems specified with the CP400 will have true transformer output isolation, a feature that previously may have not been affordable due to the cost of quality external transformers. CP400's two independent channels ensure maximum channel separation and ultra low distortion figures while providing years of faithful service. Whether your application is a large distributed constant voltage sound system or a high SPL sound reinforcement system, the Atlas Sound CP400 is the perfect answer for high power/low cost amplification needs.
Description
Atlas Sound A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP400 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding reliability as well as extended frequency response (-3dB @ 30Hz - 16kHz via transformer output) Now you can have the peace of mind that systems specified with the CP400 will have true transformer output isolation, a feature that previously may have not been affordable due to the cost of quality external transformers. CP400's two independent channels ensure maximum channel separation and ultra low distortion figures while providing years of faithful service. Whether your application is a large distributed constant voltage sound system or a high SPL sound reinforcement system, the Atlas Sound CP400 is the perfect answer for high power/low cost amplification needs.

Suppliers

Company
Product
Description
Supplier Links
High-Performance, Dual-Channel, Commercial Audio Amplifier - CP400 - Visual Sound, Inc.
Broomall, PA, USA
High-Performance, Dual-Channel, Commercial Audio Amplifier
CP400
High-Performance, Dual-Channel, Commercial Audio Amplifier CP400
Atlas Sound A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP400 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding reliability as well as extended frequency response (-3dB @ 30Hz - 16kHz via transformer output) Now you can have the peace of mind that systems specified with the CP400 will have true transformer output isolation, a feature that previously may have not been affordable due to the cost of quality external transformers. CP400's two independent channels ensure maximum channel separation and ultra low distortion figures while providing years of faithful service. Whether your application is a large distributed constant voltage sound system or a high SPL sound reinforcement system, the Atlas Sound CP400 is the perfect answer for high power/low cost amplification needs.

Atlas Sound

A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP400 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding reliability as well as extended frequency response (-3dB @ 30Hz - 16kHz via transformer output)
Now you can have the peace of mind that systems specified with the CP400 will have true transformer output isolation, a feature that previously may have not been affordable due to the cost of quality external transformers.
CP400's two independent channels ensure maximum channel separation and ultra low distortion figures while providing years of faithful service.
Whether your application is a large distributed constant voltage sound system or a high SPL sound reinforcement system, the Atlas Sound CP400 is the perfect answer for high power/low cost amplification needs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CP400
Product Name High-Performance, Dual-Channel, Commercial Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Amplifiers - Tesira AMP-4300R CV - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 4 #
View Details