Visual Sound, Inc. Compact Precision Series Class-H Power Amplifier CP2200

Description
Electro-Voice The Electro-Voice® CP2200 is from the compact and lightweight Compact Precision Series of professional amplifiers. The highly efficient Class-H design reduces power dissipation significantly, and allows for more amplifier channels and output power in a given rack space. The audio performance of the CP2200 is state-of-the art, and fulfills the highest sound expectations of demanding applications from concert to theater sound. The CP2200 features the same complete protection package as all EV Precision Series amplifiers, which includes protection from excessive HF, DC fault , high temperature, Back-EMF, as well as turn-on delay, and peak current and inrush current limiters. In addition to rated output power, the CP2200 provides 30 percent more headroom for a wide dynamic range of music signals. The onboard dynamic limiter ensures that the output signal of the CP2200 will not exceed a THD of one percent up to an input signal of +21dBu. Detented level controls provide precise and repeatable settings. Front panel LEDs indicate signal present, zero dB, and limit. Paralleled male and female input XLRs allow for easy rack wiring. 2 x 1,100W/ 2 Ohms High Efficient Class-H Design 2 U Rack Space Only 35 lbs (16 kg) Complete Protection Package Dynamic Limiter
Description
Electro-Voice The Electro-Voice® CP2200 is from the compact and lightweight Compact Precision Series of professional amplifiers. The highly efficient Class-H design reduces power dissipation significantly, and allows for more amplifier channels and output power in a given rack space. The audio performance of the CP2200 is state-of-the art, and fulfills the highest sound expectations of demanding applications from concert to theater sound. The CP2200 features the same complete protection package as all EV Precision Series amplifiers, which includes protection from excessive HF, DC fault , high temperature, Back-EMF, as well as turn-on delay, and peak current and inrush current limiters. In addition to rated output power, the CP2200 provides 30 percent more headroom for a wide dynamic range of music signals. The onboard dynamic limiter ensures that the output signal of the CP2200 will not exceed a THD of one percent up to an input signal of +21dBu. Detented level controls provide precise and repeatable settings. Front panel LEDs indicate signal present, zero dB, and limit. Paralleled male and female input XLRs allow for easy rack wiring. 2 x 1,100W/ 2 Ohms High Efficient Class-H Design 2 U Rack Space Only 35 lbs (16 kg) Complete Protection Package Dynamic Limiter

Suppliers

Company
Product
Description
Supplier Links
Compact Precision Series Class-H Power Amplifier - CP2200 - Visual Sound, Inc.
Broomall, PA, USA
Compact Precision Series Class-H Power Amplifier
CP2200
Compact Precision Series Class-H Power Amplifier CP2200
Electro-Voice The Electro-Voice® CP2200 is from the compact and lightweight Compact Precision Series of professional amplifiers. The highly efficient Class-H design reduces power dissipation significantly, and allows for more amplifier channels and output power in a given rack space. The audio performance of the CP2200 is state-of-the art, and fulfills the highest sound expectations of demanding applications from concert to theater sound. The CP2200 features the same complete protection package as all EV Precision Series amplifiers, which includes protection from excessive HF, DC fault , high temperature, Back-EMF, as well as turn-on delay, and peak current and inrush current limiters. In addition to rated output power, the CP2200 provides 30 percent more headroom for a wide dynamic range of music signals. The onboard dynamic limiter ensures that the output signal of the CP2200 will not exceed a THD of one percent up to an input signal of +21dBu. Detented level controls provide precise and repeatable settings. Front panel LEDs indicate signal present, zero dB, and limit. Paralleled male and female input XLRs allow for easy rack wiring. 2 x 1,100W/ 2 Ohms High Efficient Class-H Design 2 U Rack Space Only 35 lbs (16 kg) Complete Protection Package Dynamic Limiter

Electro-Voice

The Electro-Voice® CP2200 is from the compact and lightweight Compact Precision Series of professional amplifiers. The highly efficient Class-H design reduces power dissipation significantly, and allows for more amplifier channels and output power in a given rack space. The audio performance of the CP2200 is state-of-the art, and fulfills the highest sound expectations of demanding applications from concert to theater sound. The CP2200 features the same complete protection package as all EV Precision Series amplifiers, which includes protection from excessive HF, DC fault , high temperature, Back-EMF, as well as turn-on delay, and peak current and inrush current limiters. In addition to rated output power, the CP2200 provides 30 percent more headroom for a wide dynamic range of music signals. The onboard dynamic limiter ensures that the output signal of the CP2200 will not exceed a THD of one percent up to an input signal of +21dBu. Detented level controls provide precise and repeatable settings. Front panel LEDs indicate signal present, zero dB, and limit. Paralleled male and female input XLRs allow for easy rack wiring.

  • 2 x 1,100W/ 2 Ohms
  • High Efficient Class-H Design
  • 2 U Rack Space
  • Only 35 lbs (16 kg)
  • Complete Protection Package
  • Dynamic Limiter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CP2200
Product Name Compact Precision Series Class-H Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Class-D Speaker Amplifier for Digital Input with Built-in DSP - BM5480MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 20 watts
View Details