Visual Sound, Inc. 10 Inch Dual Indoor/Outdoor Compact Subwoofer, White CONTROL SB-210-WH

Description
JBL Professional The Control SB210 provides low frequency reinforcement for a wide variety of applications. Its compact size, high output and outdoor capable design makes it one of the most versatile subwoofers in the installation market. The internal angled baffle allows for a large port opening and compact front dimensions without compromising driver size. The SB210 produces warm, punchy low-end sound. The Aluminum/Ceramic Composite Diaphragm 10 inch Drivers are rated for pink noise power handling of 200 Watts each, providing 400 Watts (1600 Watt peaks) of system power handling. The dual driver design also allows for stereo operation of the enclosure and provides great flexibility when used with one of the optional network accessory kit. Choose the MTC-210-SAT network accessory to drive a full subwoofer/satellite system with one amplifier. The network receives a stereo or mono source, and sends a high-passed 4-Ohm or 8-Ohm Satellite output signal for operation with other Control loudspeakers. ATC-210T-SAT network can be used in same manner when using a 70.7/100-Volt distributed signal line. Included with the SB210 are four feet and four receptacles to allow floor and shelf mounting as well as reliable stacking of multiple units. The thirteen M6 insert points allow for installation using forged shoulder eyebolts for suspending the subwoofer. The Optional UBracket MTC-210UB allows for additional versatility in mounting. The High Impact PolyStyrene (HIPS) cabinet is available in black or white (SB210-WH) and is paintable. The thermoset composite-coated grille stands up to UV as well as humidity and direct exposure to water. The grille is backed with a combination of materials that, while acoustically transparent, prevent the intrusion of water into the cabinet even when hit directly, such as from rain or a sprinkler. 2 x 250 mm (10 in.) Aluminum/Ceramic Composite Cone Drivers 42 Hz to 200 Hz frequency range (-10 dB) 400 watts continuous pink noise power capacity (IEC-shaped pink noise for 100 hours) 95 dB sensitivity (1W/1m) in half-space 8 ohms nominal impedance IEC 529 IP-X5 rating. Exceeds MilSpec 810 for humidity, salt spray, temperature & UV AV Shielded SonicGuard™ Overload Protection 13 x M6 Suspension Inserts, Including Inserts for Optional UBracket Fully Outdoor Capable Design Compact, Low Profile Design Available in white
Description
JBL Professional The Control SB210 provides low frequency reinforcement for a wide variety of applications. Its compact size, high output and outdoor capable design makes it one of the most versatile subwoofers in the installation market. The internal angled baffle allows for a large port opening and compact front dimensions without compromising driver size. The SB210 produces warm, punchy low-end sound. The Aluminum/Ceramic Composite Diaphragm 10 inch Drivers are rated for pink noise power handling of 200 Watts each, providing 400 Watts (1600 Watt peaks) of system power handling. The dual driver design also allows for stereo operation of the enclosure and provides great flexibility when used with one of the optional network accessory kit. Choose the MTC-210-SAT network accessory to drive a full subwoofer/satellite system with one amplifier. The network receives a stereo or mono source, and sends a high-passed 4-Ohm or 8-Ohm Satellite output signal for operation with other Control loudspeakers. ATC-210T-SAT network can be used in same manner when using a 70.7/100-Volt distributed signal line. Included with the SB210 are four feet and four receptacles to allow floor and shelf mounting as well as reliable stacking of multiple units. The thirteen M6 insert points allow for installation using forged shoulder eyebolts for suspending the subwoofer. The Optional UBracket MTC-210UB allows for additional versatility in mounting. The High Impact PolyStyrene (HIPS) cabinet is available in black or white (SB210-WH) and is paintable. The thermoset composite-coated grille stands up to UV as well as humidity and direct exposure to water. The grille is backed with a combination of materials that, while acoustically transparent, prevent the intrusion of water into the cabinet even when hit directly, such as from rain or a sprinkler. 2 x 250 mm (10 in.) Aluminum/Ceramic Composite Cone Drivers 42 Hz to 200 Hz frequency range (-10 dB) 400 watts continuous pink noise power capacity (IEC-shaped pink noise for 100 hours) 95 dB sensitivity (1W/1m) in half-space 8 ohms nominal impedance IEC 529 IP-X5 rating. Exceeds MilSpec 810 for humidity, salt spray, temperature & UV AV Shielded SonicGuard™ Overload Protection 13 x M6 Suspension Inserts, Including Inserts for Optional UBracket Fully Outdoor Capable Design Compact, Low Profile Design Available in white

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
10 Inch Dual Indoor/Outdoor Compact Subwoofer, White
CONTROL SB-210-WH
10 Inch Dual Indoor/Outdoor Compact Subwoofer, White CONTROL SB-210-WH
JBL Professional The Control SB210 provides low frequency reinforcement for a wide variety of applications. Its compact size, high output and outdoor capable design makes it one of the most versatile subwoofers in the installation market. The internal angled baffle allows for a large port opening and compact front dimensions without compromising driver size. The SB210 produces warm, punchy low-end sound. The Aluminum/Ceramic Composite Diaphragm 10 inch Drivers are rated for pink noise power handling of 200 Watts each, providing 400 Watts (1600 Watt peaks) of system power handling. The dual driver design also allows for stereo operation of the enclosure and provides great flexibility when used with one of the optional network accessory kit. Choose the MTC-210-SAT network accessory to drive a full subwoofer/satellite system with one amplifier. The network receives a stereo or mono source, and sends a high-passed 4-Ohm or 8-Ohm Satellite output signal for operation with other Control loudspeakers. ATC-210T-SAT network can be used in same manner when using a 70.7/100-Volt distributed signal line. Included with the SB210 are four feet and four receptacles to allow floor and shelf mounting as well as reliable stacking of multiple units. The thirteen M6 insert points allow for installation using forged shoulder eyebolts for suspending the subwoofer. The Optional UBracket MTC-210UB allows for additional versatility in mounting. The High Impact PolyStyrene (HIPS) cabinet is available in black or white (SB210-WH) and is paintable. The thermoset composite-coated grille stands up to UV as well as humidity and direct exposure to water. The grille is backed with a combination of materials that, while acoustically transparent, prevent the intrusion of water into the cabinet even when hit directly, such as from rain or a sprinkler. 2 x 250 mm (10 in.) Aluminum/Ceramic Composite Cone Drivers 42 Hz to 200 Hz frequency range (-10 dB) 400 watts continuous pink noise power capacity (IEC-shaped pink noise for 100 hours) 95 dB sensitivity (1W/1m) in half-space 8 ohms nominal impedance IEC 529 IP-X5 rating. Exceeds MilSpec 810 for humidity, salt spray, temperature & UV AV Shielded SonicGuard™ Overload Protection 13 x M6 Suspension Inserts, Including Inserts for Optional UBracket Fully Outdoor Capable Design Compact, Low Profile Design Available in white

JBL Professional

The Control SB210 provides low frequency reinforcement for a wide variety of applications. Its compact size, high output and outdoor capable design makes it one of the most versatile subwoofers in the installation market. The internal angled baffle allows for a large port opening and compact front dimensions without compromising driver size. The SB210 produces warm, punchy low-end sound. The Aluminum/Ceramic Composite Diaphragm 10 inch Drivers are rated for pink noise power handling of 200 Watts each, providing 400 Watts (1600 Watt peaks) of system power handling. The dual driver design also allows for stereo operation of the enclosure and provides great flexibility when used with one of the optional network accessory kit. Choose the MTC-210-SAT network accessory to drive a full subwoofer/satellite system with one amplifier. The network receives a stereo or mono source, and sends a high-passed 4-Ohm or 8-Ohm Satellite output signal for operation with other Control loudspeakers. ATC-210T-SAT network can be used in same manner when using a 70.7/100-Volt distributed signal line. Included with the SB210 are four feet and four receptacles to allow floor and shelf mounting as well as reliable stacking of multiple units. The thirteen M6 insert points allow for installation using forged shoulder eyebolts for suspending the subwoofer. The Optional UBracket MTC-210UB allows for additional versatility in mounting. The High Impact PolyStyrene (HIPS) cabinet is available in black or white (SB210-WH) and is paintable. The thermoset composite-coated grille stands up to UV as well as humidity and direct exposure to water. The grille is backed with a combination of materials that, while acoustically transparent, prevent the intrusion of water into the cabinet even when hit directly, such as from rain or a sprinkler.

  • 2 x 250 mm (10 in.) Aluminum/Ceramic Composite Cone Drivers
  • 42 Hz to 200 Hz frequency range (-10 dB)
  • 400 watts continuous pink noise power capacity (IEC-shaped pink noise for 100 hours)
  • 95 dB sensitivity (1W/1m) in half-space
  • 8 ohms nominal impedance
  • IEC 529 IP-X5 rating. Exceeds MilSpec 810 for humidity, salt spray, temperature & UV
  • AV Shielded
  • SonicGuard™ Overload Protection
  • 13 x M6 Suspension Inserts, Including Inserts for Optional UBracket
  • Fully Outdoor Capable Design
  • Compact, Low Profile Design
  • Available in white
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL SB-210-WH
Product Name 10 Inch Dual Indoor/Outdoor Compact Subwoofer, White
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.24 inch (57 mm)
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details