Visual Sound, Inc. 10 Inch Dual Voice Coil Subwoofer CONTROL SB-2

Description
JBL Professional The SB-2 slot-loading vented bypass subwoofer is specifically tuned to compliment all full-range Control Contractor Series systems. This subwoofer features a unique concept in passive attenuation called the Load Baffle, a special geometric combination of rigid and pliable materials. The SB-2 has stereo inputs and high-passed satellite outputs. The unique slot-load vented design provides acoustic low-pass filtering. Compared to traditional bandpass subwoofers, the SB-2 offers superior musical clarity and bass impact. The satellite outputs are highpass filtered, reducing overall system distortion by eliminating the need for the satellite speakers to reproduce frequencies in the low bass range. The satellites operate more efficiently, maintaining excellent midrange clarity and realism in music and paging. The high-pass filtering also allows a greater number of satellite speakers to be paralleled in the system by increasing the impedance the amplifier sees in the subwoofer range. The stereo inputs are 8 ohms each. The combination of the satellite high-pass filtering, the acoustic slotload filtering and a built-in 2nd order low-pass crossover network results in smoother overall system frequency response and virtually eliminates the "muddiness" typical of other subwoofer/satellite systems by reducing frequency overlap in the low midrange. 38 Hz to 160 Hz frequency range (-10 dB) 340 watts continuous program power capacity 100 dB sensitivity (1W/1m) 8 ohms nominal impedance per channel Dual-slope 80 Hz and 160 Hz low-pass crossover to woofer 160 Hz high-pass crossover to satellite outputs Vinyl-covered particle board enclosure Spring-loaded input terminals Component: 250 mm (10 in) dualvoice coil transducer Stereo inputs with high-pass outputs for satellite speakers Slot-load vented bandpass design Complements full-range Control Contractor Series systems High Sensitivity: 100 dB, 1 W, 1 m
Description
JBL Professional The SB-2 slot-loading vented bypass subwoofer is specifically tuned to compliment all full-range Control Contractor Series systems. This subwoofer features a unique concept in passive attenuation called the Load Baffle, a special geometric combination of rigid and pliable materials. The SB-2 has stereo inputs and high-passed satellite outputs. The unique slot-load vented design provides acoustic low-pass filtering. Compared to traditional bandpass subwoofers, the SB-2 offers superior musical clarity and bass impact. The satellite outputs are highpass filtered, reducing overall system distortion by eliminating the need for the satellite speakers to reproduce frequencies in the low bass range. The satellites operate more efficiently, maintaining excellent midrange clarity and realism in music and paging. The high-pass filtering also allows a greater number of satellite speakers to be paralleled in the system by increasing the impedance the amplifier sees in the subwoofer range. The stereo inputs are 8 ohms each. The combination of the satellite high-pass filtering, the acoustic slotload filtering and a built-in 2nd order low-pass crossover network results in smoother overall system frequency response and virtually eliminates the "muddiness" typical of other subwoofer/satellite systems by reducing frequency overlap in the low midrange. 38 Hz to 160 Hz frequency range (-10 dB) 340 watts continuous program power capacity 100 dB sensitivity (1W/1m) 8 ohms nominal impedance per channel Dual-slope 80 Hz and 160 Hz low-pass crossover to woofer 160 Hz high-pass crossover to satellite outputs Vinyl-covered particle board enclosure Spring-loaded input terminals Component: 250 mm (10 in) dualvoice coil transducer Stereo inputs with high-pass outputs for satellite speakers Slot-load vented bandpass design Complements full-range Control Contractor Series systems High Sensitivity: 100 dB, 1 W, 1 m

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
10 Inch Dual Voice Coil Subwoofer
CONTROL SB-2
10 Inch Dual Voice Coil Subwoofer CONTROL SB-2
JBL Professional The SB-2 slot-loading vented bypass subwoofer is specifically tuned to compliment all full-range Control Contractor Series systems. This subwoofer features a unique concept in passive attenuation called the Load Baffle, a special geometric combination of rigid and pliable materials. The SB-2 has stereo inputs and high-passed satellite outputs. The unique slot-load vented design provides acoustic low-pass filtering. Compared to traditional bandpass subwoofers, the SB-2 offers superior musical clarity and bass impact. The satellite outputs are highpass filtered, reducing overall system distortion by eliminating the need for the satellite speakers to reproduce frequencies in the low bass range. The satellites operate more efficiently, maintaining excellent midrange clarity and realism in music and paging. The high-pass filtering also allows a greater number of satellite speakers to be paralleled in the system by increasing the impedance the amplifier sees in the subwoofer range. The stereo inputs are 8 ohms each. The combination of the satellite high-pass filtering, the acoustic slotload filtering and a built-in 2nd order low-pass crossover network results in smoother overall system frequency response and virtually eliminates the "muddiness" typical of other subwoofer/satellite systems by reducing frequency overlap in the low midrange. 38 Hz to 160 Hz frequency range (-10 dB) 340 watts continuous program power capacity 100 dB sensitivity (1W/1m) 8 ohms nominal impedance per channel Dual-slope 80 Hz and 160 Hz low-pass crossover to woofer 160 Hz high-pass crossover to satellite outputs Vinyl-covered particle board enclosure Spring-loaded input terminals Component: 250 mm (10 in) dualvoice coil transducer Stereo inputs with high-pass outputs for satellite speakers Slot-load vented bandpass design Complements full-range Control Contractor Series systems High Sensitivity: 100 dB, 1 W, 1 m

JBL Professional

The SB-2 slot-loading vented bypass subwoofer is specifically tuned to compliment all full-range Control Contractor Series systems. This subwoofer features a unique concept in passive attenuation called the Load Baffle, a special geometric combination of rigid and pliable materials. The SB-2 has stereo inputs and high-passed satellite outputs. The unique slot-load vented design provides acoustic low-pass filtering. Compared to traditional bandpass subwoofers, the SB-2 offers superior musical clarity and bass impact. The satellite outputs are highpass filtered, reducing overall system distortion by eliminating the need for the satellite speakers to reproduce frequencies in the low bass range. The satellites operate more efficiently, maintaining excellent midrange clarity and realism in music and paging. The high-pass filtering also allows a greater number of satellite speakers to be paralleled in the system by increasing the impedance the amplifier sees in the subwoofer range. The stereo inputs are 8 ohms each. The combination of the satellite high-pass filtering, the acoustic slotload filtering and a built-in 2nd order low-pass crossover network results in smoother overall system frequency response and virtually eliminates the "muddiness" typical of other subwoofer/satellite systems by reducing frequency overlap in the low midrange.

  • 38 Hz to 160 Hz frequency range (-10 dB)
  • 340 watts continuous program power capacity
  • 100 dB sensitivity (1W/1m)
  • 8 ohms nominal impedance per channel
  • Dual-slope 80 Hz and 160 Hz low-pass crossover to woofer
  • 160 Hz high-pass crossover to satellite outputs
  • Vinyl-covered particle board enclosure
  • Spring-loaded input terminals
  • Component: 250 mm (10 in) dualvoice coil transducer
  • Stereo inputs with high-pass outputs for satellite speakers
  • Slot-load vented bandpass design
  • Complements full-range Control Contractor Series systems
  • High Sensitivity: 100 dB, 1 W, 1 m
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL SB-2
Product Name 10 Inch Dual Voice Coil Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Speaker Drivers - 3643357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
EAS-8C In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details