Visual Sound, Inc. 175 Watt Two-Way Compact Control Monitor Loudspeaker System, Black CONTROL 5

Description
JBL Professional The Control 5 is a high performance, wide range control monitor suitable for use as the primary sound source in a variety of applications. Smooth, extended frequency response combines with wide dynamic capabilities to provide acoustic performance that makes the Control 5 ideal for recording studios, audio-video control rooms, remote trucks and broadcast studios. Clean, functional visual design makes the Control 5 also ideal for foreground music systems, moderate level sound reinforcement, discotheques and music playback systems. A 165 mm (6½ in) low frequency driver provides solid, powerful bass response to 50 Hz. High frequency response to 20 kHz is handled by a pure titanium 25 mm (1 in) dome. Both transducers are magnetically shielded, allowing for use in close proximity to video monitors. The dividing network incorporates protection circuitry to prevent system damage and utilizes high quality components including bypass capacitors for outstanding transient accuracy. Molded of dense polypropylene foam, with a finish of black, gray or white, the Control 5 enclosure offers a pleasing shape that fits easily into any environment. Wall, ceiling, rack and tripod mounting systems allow positioning of the system in exactly the right spot for optimum performance. Sensitivity: 89 dB SPL, 1 W, 1 m (3.3 ft) High power handling (175 W pink noise) with integral protection circuit network Molded enclosure with shielded magnet structure Components: 165 mm (6½ in) low frequency loudspeaker; 25 mm (1 in) pure titanium dome tweeter Optional mounting hardware Available in black color
Description
JBL Professional The Control 5 is a high performance, wide range control monitor suitable for use as the primary sound source in a variety of applications. Smooth, extended frequency response combines with wide dynamic capabilities to provide acoustic performance that makes the Control 5 ideal for recording studios, audio-video control rooms, remote trucks and broadcast studios. Clean, functional visual design makes the Control 5 also ideal for foreground music systems, moderate level sound reinforcement, discotheques and music playback systems. A 165 mm (6½ in) low frequency driver provides solid, powerful bass response to 50 Hz. High frequency response to 20 kHz is handled by a pure titanium 25 mm (1 in) dome. Both transducers are magnetically shielded, allowing for use in close proximity to video monitors. The dividing network incorporates protection circuitry to prevent system damage and utilizes high quality components including bypass capacitors for outstanding transient accuracy. Molded of dense polypropylene foam, with a finish of black, gray or white, the Control 5 enclosure offers a pleasing shape that fits easily into any environment. Wall, ceiling, rack and tripod mounting systems allow positioning of the system in exactly the right spot for optimum performance. Sensitivity: 89 dB SPL, 1 W, 1 m (3.3 ft) High power handling (175 W pink noise) with integral protection circuit network Molded enclosure with shielded magnet structure Components: 165 mm (6½ in) low frequency loudspeaker; 25 mm (1 in) pure titanium dome tweeter Optional mounting hardware Available in black color

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
175 Watt Two-Way Compact Control Monitor Loudspeaker System, Black
CONTROL 5
175 Watt Two-Way Compact Control Monitor Loudspeaker System, Black CONTROL 5
JBL Professional The Control 5 is a high performance, wide range control monitor suitable for use as the primary sound source in a variety of applications. Smooth, extended frequency response combines with wide dynamic capabilities to provide acoustic performance that makes the Control 5 ideal for recording studios, audio-video control rooms, remote trucks and broadcast studios. Clean, functional visual design makes the Control 5 also ideal for foreground music systems, moderate level sound reinforcement, discotheques and music playback systems. A 165 mm (6½ in) low frequency driver provides solid, powerful bass response to 50 Hz. High frequency response to 20 kHz is handled by a pure titanium 25 mm (1 in) dome. Both transducers are magnetically shielded, allowing for use in close proximity to video monitors. The dividing network incorporates protection circuitry to prevent system damage and utilizes high quality components including bypass capacitors for outstanding transient accuracy. Molded of dense polypropylene foam, with a finish of black, gray or white, the Control 5 enclosure offers a pleasing shape that fits easily into any environment. Wall, ceiling, rack and tripod mounting systems allow positioning of the system in exactly the right spot for optimum performance. Sensitivity: 89 dB SPL, 1 W, 1 m (3.3 ft) High power handling (175 W pink noise) with integral protection circuit network Molded enclosure with shielded magnet structure Components: 165 mm (6½ in) low frequency loudspeaker; 25 mm (1 in) pure titanium dome tweeter Optional mounting hardware Available in black color

JBL Professional

The Control 5 is a high performance, wide range control monitor suitable for use as the primary sound source in a variety of applications. Smooth, extended frequency response combines with wide dynamic capabilities to provide acoustic performance that makes the Control 5 ideal for recording studios, audio-video control rooms, remote trucks and broadcast studios. Clean, functional visual design makes the Control 5 also ideal for foreground music systems, moderate level sound reinforcement, discotheques and music playback systems. A 165 mm (6½ in) low frequency driver provides solid, powerful bass response to 50 Hz. High frequency response to 20 kHz is handled by a pure titanium 25 mm (1 in) dome. Both transducers are magnetically shielded, allowing for use in close proximity to video monitors. The dividing network incorporates protection circuitry to prevent system damage and utilizes high quality components including bypass capacitors for outstanding transient accuracy. Molded of dense polypropylene foam, with a finish of black, gray or white, the Control 5 enclosure offers a pleasing shape that fits easily into any environment. Wall, ceiling, rack and tripod mounting systems allow positioning of the system in exactly the right spot for optimum performance.

  • Sensitivity: 89 dB SPL, 1 W, 1 m (3.3 ft)
  • High power handling (175 W pink noise) with integral protection circuit network
  • Molded enclosure with shielded magnet structure
  • Components: 165 mm (6½ in) low frequency loudspeaker; 25 mm (1 in) pure titanium dome tweeter
  • Optional mounting hardware
  • Available in black color
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 5
Product Name 175 Watt Two-Way Compact Control Monitor Loudspeaker System, Black
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 8158738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
View Details
Energy Power™ 10 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 40 to 150 Hz
Weight 6802.72 g (240.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details