Visual Sound, Inc. Control Contractor 40 - High-Impact In-Ceiling Subwoofer Control 40CS/T

Description
JBL Professional The Control 40CS/T is a direct radiating, high impact, 8" subwoofer with a built-in passive crossover network enabling the Control 40CS/T to be used as part of a subwoofer-satellite system. When combined with the Control 42, the Control 40CS/T offers an extremely natural sounding and powerful subwoofer-satellite system that is perfect for applications requiring wide bandwidth and superior sonic performance with minimal visual impact. The system can also be used via an active crossover design with the rest of the Control Contractor in-ceiling line for superior bass response and can be operated off a 70V / 100V distributed line or in direct mode.
Description
JBL Professional The Control 40CS/T is a direct radiating, high impact, 8" subwoofer with a built-in passive crossover network enabling the Control 40CS/T to be used as part of a subwoofer-satellite system. When combined with the Control 42, the Control 40CS/T offers an extremely natural sounding and powerful subwoofer-satellite system that is perfect for applications requiring wide bandwidth and superior sonic performance with minimal visual impact. The system can also be used via an active crossover design with the rest of the Control Contractor in-ceiling line for superior bass response and can be operated off a 70V / 100V distributed line or in direct mode.

Suppliers

Company
Product
Description
Supplier Links
Control Contractor 40 - High-Impact In-Ceiling Subwoofer - Control 40CS/T - Visual Sound, Inc.
Broomall, PA, USA
Control Contractor 40 - High-Impact In-Ceiling Subwoofer
Control 40CS/T
Control Contractor 40 - High-Impact In-Ceiling Subwoofer Control 40CS/T
JBL Professional The Control 40CS/T is a direct radiating, high impact, 8" subwoofer with a built-in passive crossover network enabling the Control 40CS/T to be used as part of a subwoofer-satellite system. When combined with the Control 42, the Control 40CS/T offers an extremely natural sounding and powerful subwoofer-satellite system that is perfect for applications requiring wide bandwidth and superior sonic performance with minimal visual impact. The system can also be used via an active crossover design with the rest of the Control Contractor in-ceiling line for superior bass response and can be operated off a 70V / 100V distributed line or in direct mode.

JBL Professional

The Control 40CS/T is a direct radiating, high impact, 8" subwoofer with a built-in passive crossover network enabling the Control 40CS/T to be used as part of a subwoofer-satellite system. When combined with the Control 42, the Control 40CS/T offers an extremely natural sounding and powerful subwoofer-satellite system that is perfect for applications requiring wide bandwidth and superior sonic performance with minimal visual impact. The system can also be used via an active crossover design with the rest of the Control Contractor in-ceiling line for superior bass response and can be operated off a 70V / 100V distributed line or in direct mode.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Control 40CS/T
Product Name Control Contractor 40 - High-Impact In-Ceiling Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710871 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1296-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.23 g (0.01 oz)
View Details
2 suppliers