Visual Sound, Inc. 8 Inch Two-Way High Output Speaker System with 70V/100V Transformer, White CONTROL 28T-60-WH

Description
JBL Professional The Control® 28T is the largest of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. Its rich sonic character makes the Control® 28T a perfect choice for restaurants, health clubs, under balcony, outdoor theme & water parks, or other applications where foreground/backgroun d music and paging are required. The Control 28T can be used in either 70.7V or 100V distributed-line sound systems. Taps are provided at 60W, 30W and 15W (plus a 7.5W tap for use on 70.7V systems only). The unique InvisiBall mounting hardware is included in each system and makes short work of permanent installation. The InvisiBall mounting method adds the benefit of vertical rotation of up to &plusm;37 degree and horizontal rotation of up to &plusm;44 degree. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed, while providing a high degree of theft deterrence as well. Weather resistance is maximized by coating the woofer cone in polypropylene and terminating its circumference in JBL's WeatherEdge™, a seamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions. The Control® 28T readily accepts a variety of paints and finishes to match any decor. 55 Hz to 15 kHz frequency range (-10 dB) 175 watts continuous program power capacity 60W, 30W, 15W, 7.5W taps at 70V 60W, 30W, 15W taps at 100V 2.8 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Spring-loaded input terminals Isolation transformer for 70.7V/100V distributed-line sound systems Components: 8" Polypropylene coated woofer, 1" Titanium coated horn loaded tweeter Built-in InvisiBall ® mounting hardware Weather resistant enclosure and transducers Readily paintable 90 degree x 90 degree high frequency horn Overload Protection Circuitry Available in white
Description
JBL Professional The Control® 28T is the largest of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. Its rich sonic character makes the Control® 28T a perfect choice for restaurants, health clubs, under balcony, outdoor theme & water parks, or other applications where foreground/backgroun d music and paging are required. The Control 28T can be used in either 70.7V or 100V distributed-line sound systems. Taps are provided at 60W, 30W and 15W (plus a 7.5W tap for use on 70.7V systems only). The unique InvisiBall mounting hardware is included in each system and makes short work of permanent installation. The InvisiBall mounting method adds the benefit of vertical rotation of up to &plusm;37 degree and horizontal rotation of up to &plusm;44 degree. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed, while providing a high degree of theft deterrence as well. Weather resistance is maximized by coating the woofer cone in polypropylene and terminating its circumference in JBL's WeatherEdge™, a seamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions. The Control® 28T readily accepts a variety of paints and finishes to match any decor. 55 Hz to 15 kHz frequency range (-10 dB) 175 watts continuous program power capacity 60W, 30W, 15W, 7.5W taps at 70V 60W, 30W, 15W taps at 100V 2.8 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Spring-loaded input terminals Isolation transformer for 70.7V/100V distributed-line sound systems Components: 8" Polypropylene coated woofer, 1" Titanium coated horn loaded tweeter Built-in InvisiBall ® mounting hardware Weather resistant enclosure and transducers Readily paintable 90 degree x 90 degree high frequency horn Overload Protection Circuitry Available in white

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8 Inch Two-Way High Output Speaker System with 70V/100V Transformer, White
CONTROL 28T-60-WH
8 Inch Two-Way High Output Speaker System with 70V/100V Transformer, White CONTROL 28T-60-WH
JBL Professional The Control® 28T is the largest of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. Its rich sonic character makes the Control® 28T a perfect choice for restaurants, health clubs, under balcony, outdoor theme & water parks, or other applications where foreground/backgroun d music and paging are required. The Control 28T can be used in either 70.7V or 100V distributed-line sound systems. Taps are provided at 60W, 30W and 15W (plus a 7.5W tap for use on 70.7V systems only). The unique InvisiBall mounting hardware is included in each system and makes short work of permanent installation. The InvisiBall mounting method adds the benefit of vertical rotation of up to &plusm;37 degree and horizontal rotation of up to &plusm;44 degree. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed, while providing a high degree of theft deterrence as well. Weather resistance is maximized by coating the woofer cone in polypropylene and terminating its circumference in JBL's WeatherEdge™, a seamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions. The Control® 28T readily accepts a variety of paints and finishes to match any decor. 55 Hz to 15 kHz frequency range (-10 dB) 175 watts continuous program power capacity 60W, 30W, 15W, 7.5W taps at 70V 60W, 30W, 15W taps at 100V 2.8 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Spring-loaded input terminals Isolation transformer for 70.7V/100V distributed-line sound systems Components: 8" Polypropylene coated woofer, 1" Titanium coated horn loaded tweeter Built-in InvisiBall ® mounting hardware Weather resistant enclosure and transducers Readily paintable 90 degree x 90 degree high frequency horn Overload Protection Circuitry Available in white

JBL Professional

The Control® 28T is the largest of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. Its rich sonic character makes the Control® 28T a perfect choice for restaurants, health clubs, under balcony, outdoor theme & water parks, or other applications where foreground/background music and paging are required. The Control 28T can be used in either 70.7V or 100V distributed-line sound systems. Taps are provided at 60W, 30W and 15W (plus a 7.5W tap for use on 70.7V systems only). The unique InvisiBall mounting hardware is included in each system and makes short work of permanent installation. The InvisiBall mounting method adds the benefit of vertical rotation of up to &plusm;37 degree and horizontal rotation of up to &plusm;44 degree. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed, while providing a high degree of theft deterrence as well. Weather resistance is maximized by coating the woofer cone in polypropylene and terminating its circumference in JBL's WeatherEdge™, a seamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions. The Control® 28T readily accepts a variety of paints and finishes to match any decor.

  • 55 Hz to 15 kHz frequency range (-10 dB)
  • 175 watts continuous program power capacity
  • 60W, 30W, 15W, 7.5W taps at 70V
  • 60W, 30W, 15W taps at 100V
  • 2.8 kHz crossover frequency
  • High-Impact Polystyrene (HIPS) enclosure
  • Spring-loaded input terminals
  • Isolation transformer for 70.7V/100V distributed-line sound systems
  • Components: 8" Polypropylene coated woofer, 1" Titanium coated horn loaded tweeter
  • Built-in InvisiBall ® mounting hardware
  • Weather resistant enclosure and transducers
  • Readily paintable
  • 90 degree x 90 degree high frequency horn
  • Overload Protection Circuitry
  • Available in white
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 28T-60-WH
Product Name 8 Inch Two-Way High Output Speaker System with 70V/100V Transformer, White
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
ED Series Receivers -  - Knowles
Specs
Impedance 90 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details