Visual Sound, Inc. 6.5 Inch, 2-way Ceiling Speaker CONTROL 26C

Description
JBL Professional The Control 26C is a powerhouse ceiling speaker containing a coaxially mounted 6.5 inch woofer and 3/4 inch titanium-coated tweeter, able to deliver maximum sound level over a wide coverage area. The Control 26C is a compact ceiling speaker providing premium performance in background, foreground music sound systems. The Control 26C is perfectly suited for a wide variety of applications from casinos and hotels to upscale restaurants and themed locations. High power handling, wide frequency response and low distortion make the Control 26C ideal for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The premium performance capability ensures excellent sound character, providing pleasant, enveloping sound throughout the listening area. The Control 26C's 16 ohm impedance allows use of multiple speakers in parallel without having to use a more expensive constant voltage distributed system. Coaxially mounted 165 mm (6.5 in) woofer with butyl rubber surround and 19 mm (¾ in) titanium coated diffraction-loaded tweeter High power, wide frequency response and low distortion for high sound level capability Wide coverage allows fewer speakers, reducing the cost of the installed sound system without sacrificing performance JBL's exclusive SonicGuardTM overload protection allows higher operational levels and improved system reliability (26C only) Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking
Description
JBL Professional The Control 26C is a powerhouse ceiling speaker containing a coaxially mounted 6.5 inch woofer and 3/4 inch titanium-coated tweeter, able to deliver maximum sound level over a wide coverage area. The Control 26C is a compact ceiling speaker providing premium performance in background, foreground music sound systems. The Control 26C is perfectly suited for a wide variety of applications from casinos and hotels to upscale restaurants and themed locations. High power handling, wide frequency response and low distortion make the Control 26C ideal for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The premium performance capability ensures excellent sound character, providing pleasant, enveloping sound throughout the listening area. The Control 26C's 16 ohm impedance allows use of multiple speakers in parallel without having to use a more expensive constant voltage distributed system. Coaxially mounted 165 mm (6.5 in) woofer with butyl rubber surround and 19 mm (¾ in) titanium coated diffraction-loaded tweeter High power, wide frequency response and low distortion for high sound level capability Wide coverage allows fewer speakers, reducing the cost of the installed sound system without sacrificing performance JBL's exclusive SonicGuardTM overload protection allows higher operational levels and improved system reliability (26C only) Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
6.5 Inch, 2-way Ceiling Speaker
CONTROL 26C
6.5 Inch, 2-way Ceiling Speaker CONTROL 26C
JBL Professional The Control 26C is a powerhouse ceiling speaker containing a coaxially mounted 6.5 inch woofer and 3/4 inch titanium-coated tweeter, able to deliver maximum sound level over a wide coverage area. The Control 26C is a compact ceiling speaker providing premium performance in background, foreground music sound systems. The Control 26C is perfectly suited for a wide variety of applications from casinos and hotels to upscale restaurants and themed locations. High power handling, wide frequency response and low distortion make the Control 26C ideal for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The premium performance capability ensures excellent sound character, providing pleasant, enveloping sound throughout the listening area. The Control 26C's 16 ohm impedance allows use of multiple speakers in parallel without having to use a more expensive constant voltage distributed system. Coaxially mounted 165 mm (6.5 in) woofer with butyl rubber surround and 19 mm (¾ in) titanium coated diffraction-loaded tweeter High power, wide frequency response and low distortion for high sound level capability Wide coverage allows fewer speakers, reducing the cost of the installed sound system without sacrificing performance JBL's exclusive SonicGuardTM overload protection allows higher operational levels and improved system reliability (26C only) Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking

JBL Professional

The Control 26C is a powerhouse ceiling speaker containing a coaxially mounted 6.5 inch woofer and 3/4 inch titanium-coated tweeter, able to deliver maximum sound level over a wide coverage area.

The Control 26C is a compact ceiling speaker providing premium performance in background, foreground music sound systems. The Control 26C is perfectly suited for a wide variety of applications from casinos and hotels to upscale restaurants and themed locations. High power handling, wide frequency response and low distortion make the Control 26C ideal for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The premium performance capability ensures excellent sound character, providing pleasant, enveloping sound throughout the listening area. The Control 26C's 16 ohm impedance allows use of multiple speakers in parallel without having to use a more expensive constant voltage distributed system.

  • Coaxially mounted 165 mm (6.5 in) woofer with butyl rubber surround and 19 mm (¾ in) titanium coated diffraction-loaded tweeter
  • High power, wide frequency response and low distortion for high sound level capability
  • Wide coverage allows fewer speakers, reducing the cost of the installed sound system without sacrificing performance
  • JBL's exclusive SonicGuardTM overload protection allows higher operational levels and improved system reliability (26C only)
  • Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 26C
Product Name 6.5 Inch, 2-way Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speakers - 7191982 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
Energy Power™ 10 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 40 to 150 Hz
Weight 6802.72 g (240.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details