RS Components, Ltd. Speakers 7191982

Description
Visaton WB 10 100 V/8 OHM WHITE
Request a Quote
Description
Visaton WB 10 100 V/8 OHM WHITE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 7191982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
7191982
Speakers 7191982
Visaton WB 10 100 V/8 OHM WHITE

Visaton WB 10 100 V/8 OHM WHITE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 7191982
Product Name Speakers
SPL 91 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526958 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Size 0.63 inch (16 mm)
View Details
Speakers - 526988 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
Speaker Drivers - 1976444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.57 inch (40 mm)
View Details
Speakers - 8091111 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 112 dB
View Details