Visual Sound, Inc. 8-Inch Ceiling Speaker Transducer Assembly CONTROL 26-DT

Description
JBL Professional The Control 26-DT is a compact ceiling speaker assembly configured to install into standard ceiling backcans designed for 200 mm (8 inch) speakers. High power handling, wide frequency response and low distortion make the Control 26-DT ideal for sound systems requiring a higher fidelity sound, that integrates with many backcan designs. The Control 26-DT includes a low saturations high fidelity, low insertionloss transformer for use with 70.7 V and 100 V distributed line systems. The transformer has a top tap rating of 60 W. The Control 26-DT matches industry standard mechanical specifications for 8-inch speakers. The four mounting points, at a diameter of 194 mm (7.625 in), allow mounting either to a grille or a backcan, depending on the equipment used. Wide coverage Use instead of standard 8 inch driver. Fits standard backcans for 8 inch speakers Comes complete with transducer, network and transformer Advanced crossover network provides natural sound and even coverage throughout listening area 60 Watt transformer for 70V or 100V distributed speaker lines Coaxial 165 mm (6.5 inch) woofer with butyl rubber surround and 19 mm (¾ inch) titanium coated tweeter
Description
JBL Professional The Control 26-DT is a compact ceiling speaker assembly configured to install into standard ceiling backcans designed for 200 mm (8 inch) speakers. High power handling, wide frequency response and low distortion make the Control 26-DT ideal for sound systems requiring a higher fidelity sound, that integrates with many backcan designs. The Control 26-DT includes a low saturations high fidelity, low insertionloss transformer for use with 70.7 V and 100 V distributed line systems. The transformer has a top tap rating of 60 W. The Control 26-DT matches industry standard mechanical specifications for 8-inch speakers. The four mounting points, at a diameter of 194 mm (7.625 in), allow mounting either to a grille or a backcan, depending on the equipment used. Wide coverage Use instead of standard 8 inch driver. Fits standard backcans for 8 inch speakers Comes complete with transducer, network and transformer Advanced crossover network provides natural sound and even coverage throughout listening area 60 Watt transformer for 70V or 100V distributed speaker lines Coaxial 165 mm (6.5 inch) woofer with butyl rubber surround and 19 mm (¾ inch) titanium coated tweeter

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8-Inch Ceiling Speaker Transducer Assembly
CONTROL 26-DT
8-Inch Ceiling Speaker Transducer Assembly CONTROL 26-DT
JBL Professional The Control 26-DT is a compact ceiling speaker assembly configured to install into standard ceiling backcans designed for 200 mm (8 inch) speakers. High power handling, wide frequency response and low distortion make the Control 26-DT ideal for sound systems requiring a higher fidelity sound, that integrates with many backcan designs. The Control 26-DT includes a low saturations high fidelity, low insertionloss transformer for use with 70.7 V and 100 V distributed line systems. The transformer has a top tap rating of 60 W. The Control 26-DT matches industry standard mechanical specifications for 8-inch speakers. The four mounting points, at a diameter of 194 mm (7.625 in), allow mounting either to a grille or a backcan, depending on the equipment used. Wide coverage Use instead of standard 8 inch driver. Fits standard backcans for 8 inch speakers Comes complete with transducer, network and transformer Advanced crossover network provides natural sound and even coverage throughout listening area 60 Watt transformer for 70V or 100V distributed speaker lines Coaxial 165 mm (6.5 inch) woofer with butyl rubber surround and 19 mm (¾ inch) titanium coated tweeter

JBL Professional

The Control 26-DT is a compact ceiling speaker assembly configured to install into standard ceiling backcans designed for 200 mm (8 inch) speakers. High power handling, wide frequency response and low distortion make the Control 26-DT ideal for sound systems requiring a higher fidelity sound, that integrates with many backcan designs. The Control 26-DT includes a low saturations high fidelity, low insertionloss transformer for use with 70.7 V and 100 V distributed line systems. The transformer has a top tap rating of 60 W. The Control 26-DT matches industry standard mechanical specifications for 8-inch speakers. The four mounting points, at a diameter of 194 mm (7.625 in), allow mounting either to a grille or a backcan, depending on the equipment used.

  • Wide coverage
  • Use instead of standard 8 inch driver. Fits standard backcans for 8 inch speakers
  • Comes complete with transducer, network and transformer
  • Advanced crossover network provides natural sound and even coverage throughout listening area
  • 60 Watt transformer for 70V or 100V distributed speaker lines
  • Coaxial 165 mm (6.5 inch) woofer with butyl rubber surround and 19 mm (¾ inch) titanium coated tweeter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 26-DT
Product Name 8-Inch Ceiling Speaker Transducer Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564624 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details