Visual Sound, Inc. 6.5 Inch Premium Quality In-Wall Two-Way Loudspeaker CONTROL 126W

Description
JBL Professional The Control 126W is a premium in-wall speaker within the JBL Professional Control® Contractor line designed for applications such as foreground music, boardrooms, reception areas etc. The Control 126W is a premium in-wall speaker within the JBL Professional Control® Contractor line designed for applications such as foreground music, boardrooms, reception areas, airports, convention centers, cruise ships, retail outlets, restaurants, museums, surround locations, or any critical listening application where top performance from a loudspeaker with minimal visual impact is required. The Control 126W is designed to function over a wide span of rear air cavity sizes within the wall. 38 Hz - 20 kHz 165 mm (6½ in) polymer-coated aluminum-cone woofer with pure butyl rubber surround 25 mm (1 in) pure-titanium dome lowdiffraction swivel aimable titanium tweeter High-slope crossover for natural midrange sound Extended bandwidth performance of 38 Hz - 20 kHz 50W continuous (100W program, 200W peak) power handling (126W) Optional MTC-126RIF Rough-In-Frame for new construction installation to wallstuds
Description
JBL Professional The Control 126W is a premium in-wall speaker within the JBL Professional Control® Contractor line designed for applications such as foreground music, boardrooms, reception areas etc. The Control 126W is a premium in-wall speaker within the JBL Professional Control® Contractor line designed for applications such as foreground music, boardrooms, reception areas, airports, convention centers, cruise ships, retail outlets, restaurants, museums, surround locations, or any critical listening application where top performance from a loudspeaker with minimal visual impact is required. The Control 126W is designed to function over a wide span of rear air cavity sizes within the wall. 38 Hz - 20 kHz 165 mm (6½ in) polymer-coated aluminum-cone woofer with pure butyl rubber surround 25 mm (1 in) pure-titanium dome lowdiffraction swivel aimable titanium tweeter High-slope crossover for natural midrange sound Extended bandwidth performance of 38 Hz - 20 kHz 50W continuous (100W program, 200W peak) power handling (126W) Optional MTC-126RIF Rough-In-Frame for new construction installation to wallstuds

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
6.5 Inch Premium Quality In-Wall Two-Way Loudspeaker
CONTROL 126W
6.5 Inch Premium Quality In-Wall Two-Way Loudspeaker CONTROL 126W
JBL Professional The Control 126W is a premium in-wall speaker within the JBL Professional Control® Contractor line designed for applications such as foreground music, boardrooms, reception areas etc. The Control 126W is a premium in-wall speaker within the JBL Professional Control® Contractor line designed for applications such as foreground music, boardrooms, reception areas, airports, convention centers, cruise ships, retail outlets, restaurants, museums, surround locations, or any critical listening application where top performance from a loudspeaker with minimal visual impact is required. The Control 126W is designed to function over a wide span of rear air cavity sizes within the wall. 38 Hz - 20 kHz 165 mm (6½ in) polymer-coated aluminum-cone woofer with pure butyl rubber surround 25 mm (1 in) pure-titanium dome lowdiffraction swivel aimable titanium tweeter High-slope crossover for natural midrange sound Extended bandwidth performance of 38 Hz - 20 kHz 50W continuous (100W program, 200W peak) power handling (126W) Optional MTC-126RIF Rough-In-Frame for new construction installation to wallstuds

JBL Professional

The Control 126W is a premium in-wall speaker within the JBL Professional Control® Contractor line designed for applications such as foreground music, boardrooms, reception areas etc.

The Control 126W is a premium in-wall speaker within the JBL Professional Control® Contractor line designed for applications such as foreground music, boardrooms, reception areas, airports, convention centers, cruise ships, retail outlets, restaurants, museums, surround locations, or any critical listening application where top performance from a loudspeaker with minimal visual impact is required. The Control 126W is designed to function over a wide span of rear air cavity sizes within the wall.

  • 38 Hz - 20 kHz
  • 165 mm (6½ in) polymer-coated aluminum-cone woofer with pure butyl rubber surround
  • 25 mm (1 in) pure-titanium dome lowdiffraction swivel aimable titanium tweeter
  • High-slope crossover for natural midrange sound
  • Extended bandwidth performance of 38 Hz - 20 kHz
  • 50W continuous (100W program, 200W peak) power handling (126W)
  • Optional MTC-126RIF Rough-In-Frame for new construction installation to wallstuds
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 126W
Product Name 6.5 Inch Premium Quality In-Wall Two-Way Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7755053 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
Size 8.43 inch (214 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 230 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details