Visual Sound, Inc. Cobra-4 Loudspeaker System Cobra-4-Top

Description
Dynacord DYNACORD's COBRA-4-TOP is an active 3-Way cabinet for use as a nearfield cabinet in compact line arrays and other demanding applications, where wide horizontal coverage, extremely low distortion and a low sensitivity against acoustic feedback are mandatory. Depending on the application, the COBRA-4-TOP cabinet can be used up to 40m throw distance. The mid-range of the COBRA-4- TOP uses selected DYNACORD C8 cone transducers in a line array configuration. The C8 transducers show significantly lower distortion than typical horn/compression driver combinations. Therefore an extremely natural sound quality over large distances can be achieved. For the high frequencies of the COBRA-4-TOP an Electro-Voice DH2T titanium diaphragm driver and a HPT94 constant directivity horn are used in order to prevent any set-up and adjustment problems for the main direction and the near field. The DYNACORD COBRA-4-TOP uses a dual vented direct- radiator design equipped with an Electro-Voice EVX155 for the low frequencies. For Near-Fill and Side-Fill applications and for the reinforcement of speech the COBRA-4-TOP cabinets can be used full range without any problems. The cabinet is equipped with an electronic circuit called VOICE COIL TRACKING PROTECTION. This circuit senses the terminal voltage of the transducers and simulates the thermal behaviour of the transducer voice coils. In case of potential thermal overload the power applied to the speakers is reduced to a safe level. Power amps up to 1200W/8Ohms can be used in order to have maximum dynamic range without the danger of thermal overload in non-controlled situations. The VOICE COIL TRACKING PROTECTION exhibits "soft" switching characteristics, so no annoying clicks or pops are audible. The circuitry automatically resets after the voice coil temperatures have reached a safe value.
Description
Dynacord DYNACORD's COBRA-4-TOP is an active 3-Way cabinet for use as a nearfield cabinet in compact line arrays and other demanding applications, where wide horizontal coverage, extremely low distortion and a low sensitivity against acoustic feedback are mandatory. Depending on the application, the COBRA-4-TOP cabinet can be used up to 40m throw distance. The mid-range of the COBRA-4- TOP uses selected DYNACORD C8 cone transducers in a line array configuration. The C8 transducers show significantly lower distortion than typical horn/compression driver combinations. Therefore an extremely natural sound quality over large distances can be achieved. For the high frequencies of the COBRA-4-TOP an Electro-Voice DH2T titanium diaphragm driver and a HPT94 constant directivity horn are used in order to prevent any set-up and adjustment problems for the main direction and the near field. The DYNACORD COBRA-4-TOP uses a dual vented direct- radiator design equipped with an Electro-Voice EVX155 for the low frequencies. For Near-Fill and Side-Fill applications and for the reinforcement of speech the COBRA-4-TOP cabinets can be used full range without any problems. The cabinet is equipped with an electronic circuit called VOICE COIL TRACKING PROTECTION. This circuit senses the terminal voltage of the transducers and simulates the thermal behaviour of the transducer voice coils. In case of potential thermal overload the power applied to the speakers is reduced to a safe level. Power amps up to 1200W/8Ohms can be used in order to have maximum dynamic range without the danger of thermal overload in non-controlled situations. The VOICE COIL TRACKING PROTECTION exhibits "soft" switching characteristics, so no annoying clicks or pops are audible. The circuitry automatically resets after the voice coil temperatures have reached a safe value.

Suppliers

Company
Product
Description
Supplier Links
Cobra-4 Loudspeaker System - Cobra-4-Top - Visual Sound, Inc.
Broomall, PA, USA
Cobra-4 Loudspeaker System
Cobra-4-Top
Cobra-4 Loudspeaker System Cobra-4-Top
Dynacord DYNACORD's COBRA-4-TOP is an active 3-Way cabinet for use as a nearfield cabinet in compact line arrays and other demanding applications, where wide horizontal coverage, extremely low distortion and a low sensitivity against acoustic feedback are mandatory. Depending on the application, the COBRA-4-TOP cabinet can be used up to 40m throw distance. The mid-range of the COBRA-4- TOP uses selected DYNACORD C8 cone transducers in a line array configuration. The C8 transducers show significantly lower distortion than typical horn/compression driver combinations. Therefore an extremely natural sound quality over large distances can be achieved. For the high frequencies of the COBRA-4-TOP an Electro-Voice DH2T titanium diaphragm driver and a HPT94 constant directivity horn are used in order to prevent any set-up and adjustment problems for the main direction and the near field. The DYNACORD COBRA-4-TOP uses a dual vented direct- radiator design equipped with an Electro-Voice EVX155 for the low frequencies. For Near-Fill and Side-Fill applications and for the reinforcement of speech the COBRA-4-TOP cabinets can be used full range without any problems. The cabinet is equipped with an electronic circuit called VOICE COIL TRACKING PROTECTION. This circuit senses the terminal voltage of the transducers and simulates the thermal behaviour of the transducer voice coils. In case of potential thermal overload the power applied to the speakers is reduced to a safe level. Power amps up to 1200W/8Ohms can be used in order to have maximum dynamic range without the danger of thermal overload in non-controlled situations. The VOICE COIL TRACKING PROTECTION exhibits "soft" switching characteristics, so no annoying clicks or pops are audible. The circuitry automatically resets after the voice coil temperatures have reached a safe value.

Dynacord

DYNACORD's COBRA-4-TOP is an active 3-Way cabinet for use as a nearfield cabinet in compact line arrays and other demanding applications, where wide horizontal coverage, extremely low distortion and a low sensitivity against acoustic feedback are mandatory. Depending on the application, the COBRA-4-TOP cabinet can be used up to 40m throw distance. The mid-range of the COBRA-4- TOP uses selected DYNACORD C8 cone transducers in a line array configuration. The C8 transducers show significantly lower distortion than typical horn/compression driver combinations.
Therefore an extremely natural sound quality over large distances can be achieved. For the high frequencies of the COBRA-4-TOP an Electro-Voice DH2T titanium diaphragm driver and a HPT94 constant directivity horn are used in order to prevent any set-up and adjustment problems for the main direction and the near field. The DYNACORD COBRA-4-TOP uses a dual vented direct- radiator design equipped with an Electro-Voice EVX155 for the low frequencies. For Near-Fill and Side-Fill applications and for the reinforcement of speech the COBRA-4-TOP cabinets can be used full range without any problems.
The cabinet is equipped with an electronic circuit called VOICE COIL TRACKING PROTECTION. This circuit senses the terminal voltage of the transducers and simulates the thermal behaviour of the transducer voice coils. In case of potential thermal overload the power applied to the speakers is reduced to a safe level. Power amps up to 1200W/8Ohms can be used in order to have maximum dynamic range without the danger of thermal overload in non-controlled situations. The VOICE COIL TRACKING PROTECTION exhibits "soft" switching characteristics, so no annoying clicks or pops are audible. The circuitry automatically resets after the voice coil temperatures have reached a safe value.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Cobra-4-Top
Product Name Cobra-4 Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7675373P - RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Two-way, Full-range Loudspeaker System - V2-1596 - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details